EN
  • EN
  • DE

SIP2211DMP-FM-E3

Part No SIP2211DMP-FM-E3
Manufacturer Vishay
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837692-SIP2211DMP-FM-E3
Ultra Librarian 3D Model Ultra Librarian SIP2211DMP-FM-E3 CAD Model

Description

The SIP2211DMP-FM-E3 is a load switch manufactured by Vishay. It is a P-channel MOSFET load switch designed for power distribution and load management in a variety of applications.

Applications

  • Power Management: Used for efficient power distribution and load control in portable devices and systems.
  • Notebook Computers: Integrated into notebook computers for power switching and load management.
  • Portable Devices: Used in smartphones, tablets, and other portable devices for battery power management and load switching.
  • Solid State Drives (SSDs): Employed in SSDs for power control and protection.
  • Industrial Applications: Used in industrial control systems for switching and controlling power to various loads.

Features

  • P-Channel MOSFET: Utilizes a P-channel MOSFET for efficient high-side switching.
  • Low On-Resistance (RDS(on)): Provides low on-resistance to minimize power loss during conduction.
  • Input Voltage Range: Supports a wide input voltage range, typically from 1.5V to 5.5V.
  • Over-Temperature Protection: Includes over-temperature protection to prevent damage due to overheating.
  • Short-Circuit Protection: Offers short-circuit protection to protect the device and the load from damage.
  • Controlled Turn-On: Features controlled turn-on characteristics to reduce inrush current.

Benefits

  • Efficient Power Switching: Low on-resistance ensures efficient power switching with minimal power loss.
  • Enhanced Protection: Over-temperature and short-circuit protection features enhance system reliability and prevent damage.
  • Simplified Design: Easy to use and integrate into existing systems.
  • Improved Battery Life: Efficient power switching helps to extend battery life in portable applications.
  • Reduced Inrush Current: Controlled turn-on characteristics reduce inrush current, protecting downstream components.

Technical Specifications:

  • Input Voltage Range: 1.5V to 5.5V (typical).
  • On-Resistance (RDS(on)): Typically in the mΩ range (values vary based on voltage and temperature).
  • Operating Temperature Range: Typically -40°C to +85°C.
  • Package: Available in various packages (e.g., DFN).
  • Control Signal: Logic level compatible.

The Vishay SIP2211DMP-FM-E3 is a highly efficient and reliable load switch designed for a variety of power management and load control applications. Its low on-resistance, integrated protection features, and controlled turn-on characteristics make it an ideal choice for applications requiring efficient power switching and robust protection.

You May Also Be Interested in

3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,220 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess