Products specifications

Manufacturer Panjit
Win Source Part Number 1172315-ER2004CT
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ER2004CT CAD Model

Description

The ER2004CT is a fast recovery rectifier diode array manufactured by Panjit. It contains two diodes in a common cathode configuration, designed for applications requiring efficient and rapid switching. These diode arrays are commonly used in power supplies and converters where space is limited and high efficiency is required.

Applications:

  • Switch-Mode Power Supplies (SMPS): Used as a rectifier in SMPS circuits to convert AC to DC power efficiently, particularly in secondary rectification stages.
  • DC-DC Converters: Employed in DC-DC converters to improve efficiency and reduce switching losses, allowing for smaller and more efficient designs.
  • Freewheeling Diodes: Used in inductive load circuits with multiple switching elements to dissipate energy quickly and prevent voltage spikes.
  • High-Frequency Rectification: Suitable for high-frequency rectification applications where fast switching is crucial, such as in inverters.
  • Polarity Protection: Can be used for polarity protection circuits to prevent damage from reverse voltage connections.

Features:

  • Fast Recovery Time: Enables rapid switching with minimal reverse recovery losses, crucial for high-frequency applications.
  • High Surge Current Capability: Withstands large surge currents without damage, enhancing the reliability of the circuit.
  • Low Forward Voltage Drop: Minimizes power loss and improves overall efficiency, reducing heat generation.
  • Dual Diode Array: Contains two diodes in a single package, saving space and simplifying circuit design.
  • Common Cathode Configuration: Simplifies circuit layout and reduces component count in many applications.

Benefits:

  • Improved Efficiency: Reduces power loss in power conversion circuits due to the fast recovery time and low forward voltage drop.
  • Reduced Heat Dissipation: Minimizes heat generation, improving the thermal performance and reliability of the system.
  • Enhanced System Reliability: Fast recovery time ensures reliable performance in high-frequency switching applications, preventing damage to other components.
  • Space Saving: Dual diode array in a single package allows for more compact designs, especially important in portable devices.
  • Simplified Design: Common cathode configuration simplifies PCB layout and reduces the number of components required.

Additional Details:

The ER2004CT typically features a forward current rating of around 2A per diode, with a reverse voltage rating of approximately 400V. The fast recovery time, typically less than 50ns, makes it ideal for high-frequency switching applications. The low forward voltage drop, usually around 0.9V to 1.2V, helps to improve the overall efficiency of the circuit. The package is often a TO-220 or similar, allowing for efficient heat dissipation. The operating temperature range is generally between -55°C and +150°C, making it suitable for use in a variety of industrial and commercial applications. Its ability to handle high surge currents ensures robustness and long-term reliability.

You May Also Be Interested in

Vishay
DIODE ARRAY GP 100V 5A TO277A
Need more? Email Us
ECAD model for VS-10CSH01-M3/86A
STMicroelectronics
DIODE MODULE GP 600V 30A ISOTOP
Lowest to €32.4421
ECAD model for STTH6006TV1
Vishay
DIODE ARRAY SCHOTTKY 200V TO220
Lowest to €0.9541
ECAD model for V20200G-E3/4W
Yangzhou yangjie electronic co., ltd
SOT-323 40V 0.2A Diodes Rectif
Need more? Email Us
ECAD model for BAS40WT-04
STMicroelectronics
DIODE ARRAY SCHOTTKY 100V SOT666
Need more? Email Us
ECAD model for BAT41-09P6FILM
Vishay
DIODE SCHOTTKY 20A 120V TO-220AB
Need more? Email Us
ECAD model for V20M120C-M3/4W
Diodes Incorporated
HIVOLT SWITCHING DIODE BVR > 100
Need more? Email Us
ECAD model for MMBD2004SQ-7-F
Vishay
DIODE ARRAY SCHOTTKY 45V D2PAK / Schottky Rectifier, 2 x 10 A
Need more? Email Us
ECAD model for 20CTQ045STRL
Comchip Technology
DIODE ARRAY SCHOTTKY 30V SOT23
Lowest to €0.0138
ECAD model for BAT54C-G

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ €0.6837 €61.5338
210+ €0.5616 €117.9295
325+ €0.5440 €176.7844
450+ €0.5262 €236.8098
580+ €0.5086 €295.0035
775+ €0.4558 €353.2259
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 20,000 pieces
MOQ: 90 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention