EN
  • EN
  • DE

SLF12575T-3R9M6R7APF

Part No SLF12575T-3R9M6R7APF
Manufacturer TDK Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837926-SLF12575T-3R9M6R7APF
Ultra Librarian 3D Model Ultra Librarian SLF12575T-3R9M6R7APF CAD Model

Description

The SLF12575T-3R9M6R7APF is a shielded power inductor produced by TDK Corporation. It is designed for power supply circuits in various electronic devices. This inductor offers a good balance between size, inductance, and current handling capabilities.

Applications

  • DC-DC Converters
  • Power supplies for various electronics
  • Voltage regulators
  • Step-up/Step-down converters

Features

  • Shielded construction to minimize EMI
  • Inductance: 3.9µH ± 20%
  • Rated Current: 6.7A
  • Operating Temperature: -40°C to +125°C (including self-temperature rise)
  • Size: 12.5 x 12.5 x 7.5 mm

Benefits

  • Reduces electromagnetic interference, preventing issues with nearby components.
  • High current handling capability enables usage in demanding power circuits.
  • Suitable for high-density circuit boards.
  • Consistent performance across a wide temperature range.
  • Easy to solder in manufacturing environments.

Additional Details

The SLF12575T series from TDK utilizes a metallic magnetic material core, providing good DC bias characteristics, maintaining inductance value at high currents. The 'T' designation might indicate specific terminal properties. Always consult the datasheet to understand the self-resonant frequency (SRF). The 'PF' suffix likely indicates lead-free compliance. These inductors are frequently found in buck converters and boost converters. Selecting this component requires understanding both the inductance required for the switching frequency, and the current that will be flowing through it. Good thermal design practices are recommended to ensure long-term reliability.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Lowest to $2.2499
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess