Products specifications

Manufacturer Panasonic
Win Source Part Number 1211480-MA4X724
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MA4X724 CAD Model

Description

The MA4X724 is a silicon epitaxial planar type schottky barrier diode manufactured by Panasonic. It is designed for a variety of high-frequency applications requiring fast switching speeds and low forward voltage drop.

Applications

  • High-Frequency Rectification: Used in circuits where efficient rectification of high-frequency signals is required.
  • Mixers: Employed in mixer circuits for signal down-conversion and up-conversion.
  • Detectors: Used in detector circuits for signal demodulation and envelope detection.
  • Sampling Circuits: Integrated into sampling circuits for capturing high-speed signals.
  • RF and Microwave Applications: Suitable for use in RF and microwave circuits due to its low capacitance and fast switching speed.

Features

  • Low Forward Voltage (VF): Minimizes power loss and improves circuit efficiency.
  • Fast Switching Speed (trr): Enables high-frequency operation and fast signal processing.
  • Low Capacitance (CT): Reduces signal distortion and improves high-frequency performance.
  • Surface Mount Package: Available in a small surface mount package for easy assembly.
  • High Reliability: Provides stable performance and long-term reliability.

Benefits

  • Improved Circuit Efficiency: Low forward voltage drop reduces power dissipation and improves overall efficiency.
  • Enhanced High-Frequency Performance: Fast switching speed and low capacitance enable operation in high-frequency applications.
  • Simplified Circuit Design: Small package size simplifies PCB layout and reduces board space.
  • Increased System Reliability: Robust design ensures stable performance and long-term reliability.
  • Cost-Effective Solution: Offers a balance of performance, reliability, and affordability.

Additional Details

The MA4X724 typically has a low forward voltage drop (VF) of around 0.3V to 0.4V at a forward current of 1mA. Its reverse recovery time (trr) is very short, typically in the picosecond range, making it suitable for high-speed switching applications. The total capacitance (CT) is typically a few picofarads. The maximum reverse voltage is typically around 15V. Refer to the datasheet for detailed electrical characteristics, thermal performance, and application recommendations. Proper soldering techniques are essential when working with surface mount devices to ensure reliable connections and prevent damage. The MA4X724 is commonly used in communication systems, radar systems, and other high-frequency applications requiring high performance and reliability.

You May Also Be Interested in

Micro Commercial Co
Interface
Lowest to €0.0430
ECAD model for BAW56-TP-HF
Comchip Technology
DIODE ARRAY SCHOTTKY 30V SOT23
Lowest to €0.0138
ECAD model for BAT54C-G
ON Semiconductor
DIODE SCHOTTKY DUAL 30V SOT23
Lowest to €0.0262
ECAD model for BAT54SLT1
Rohm Semiconductor
DIODE ARRAY SCHOTTKY 650V TO247 / SiC Schottky Barrier Diode
Lowest to €27.7383
ECAD model for SCS240AE2C
Vishay
DIODE ARRAY GP 200V 6A DPAK / Switch-mode Power Rectifier
Lowest to €0.3307
ECAD model for MURD620CT
Vishay
DIODE ARRAY SCHOTTKY 200V TO220
Lowest to €0.9541
ECAD model for V20200G-E3/4W
Fairchild/ON Semiconductor
RECTIFIER DIODE
Lowest to €1.7762
ECAD model for RURD620CCS9A-SB82068
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SOT
Lowest to €0.0281
ECAD model for BAT54SQ
SMC Diode Solutions
DIODE ARRAY GP 600V TO247AD
Lowest to €1.4274
ECAD model for SDUR3060WT

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ €1.8197 €63.6878
80+ €1.4931 €119.4478
125+ €1.4461 €180.7573
170+ €1.4003 €238.0493
220+ €1.3533 €297.7351
295+ €1.2135 €357.9807
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,600 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention