Products specifications

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1128204-32CTQ030STRLPBF
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 32CTQ030STRLPBF CAD Model

Description

The 32CTQ030STRLPBF is a dual common cathode Schottky rectifier manufactured by International Rectifier. It is designed for high-frequency power supply applications where low forward voltage drop and fast switching are critical. This device is RoHS compliant and lead-free.

Applications:

  • Switching Power Supplies: Used as secondary rectification in SMPS circuits.
  • DC-DC Converters: Found in various DC-DC conversion stages.
  • Freewheeling Diode: Provides a freewheeling path in inductive loads.
  • Reverse Polarity Protection: Protects circuits from reverse voltage conditions.
  • High Frequency Inverters: Rectification in high-frequency inverter systems.

Features:

  • Dual Common Cathode: Two Schottky diodes share a common cathode.
  • Low Forward Voltage Drop: Reduces power dissipation and enhances efficiency.
  • Fast Switching Speed: Minimizes switching losses in high-frequency applications.
  • High Surge Current Capability: Can withstand transient current surges.
  • RoHS Compliant and Lead-Free: Environmentally friendly design.

Benefits:

  • Improved Efficiency: Low forward voltage drop maximizes power conversion efficiency.
  • Reduced Heat Dissipation: Low power losses result in less heat generation.
  • Enhanced Reliability: High surge current capability improves device robustness.
  • Simplified Circuit Design: Dual diode configuration simplifies layout.
  • Environmentally Responsible: Compliant with RoHS and lead-free standards.

Additional Details:

The 32CTQ030STRLPBF has a maximum repetitive reverse voltage of 30V and a forward current of 2x16A. It comes in a D2PAK package. The low forward voltage drop and fast recovery time make it suitable for use in high-frequency switching power supplies. Proper thermal management is important to ensure reliable operation at high currents.

You May Also Be Interested in

Diodes Incorporated
HIVOLT SWITCHING DIODE BVR > 100
Need more? Email Us
ECAD model for MMBD2004SQ-7-F
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single TO-
Lowest to €0.1831
ECAD model for MBR10100CDS
Micro Commercial Co
Interface
Lowest to €0.0430
ECAD model for BAW56-TP-HF
STMicroelectronics
DIODE ARRAY SCHOTTKY 100V SOT666
Need more? Email Us
ECAD model for BAT41-09P6FILM
Vishay
DIODE ARRAY SCHOTTKY 200V TO220
Lowest to €0.9541
ECAD model for V20200G-E3/4W
STMicroelectronics
DIODE MODULE GP 600V 30A ISOTOP
Lowest to €32.4421
ECAD model for STTH6006TV1
Vishay
DIODE SCHOTTKY 20A 120V TO-220AB
Need more? Email Us
ECAD model for V20M120C-M3/4W
Littelfuse Inc.
DIODE MODULE GP 1600V 200A S3
Need more? Email Us
ECAD model for MD16200S-DKM2MM
Yangzhou yangjie electronic co., ltd
SOT-323 40V 0.2A Diodes Rectif
Need more? Email Us
ECAD model for BAS40WT-04

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ €0.3948 €59.2127
365+ €0.3243 €118.3631
565+ €0.3137 €177.2166
775+ €0.3042 €235.7655
1,000+ €0.2938 €293.7704
1,340+ €0.2631 €352.5226
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 28,500 pieces
MOQ: 150 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention