EN
  • EN
  • DE

TS1GLK64V6H

Part No TS1GLK64V6H
Manufacturer Transcend Information. Inc.
Catalog Memory - Modules
Description DDR3-1600 1Gx64 UDIMM (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947951-TS1GLK64V6H
Series *
Ultra Librarian 3D Model Ultra Librarian TS1GLK64V6H CAD Model

Description

The Transcend TS1GLK64V6H is an 8GB DDR3 1600MHz CL11 Unbuffered DIMM. This memory module is designed for desktop computers and offers a cost-effective way to increase system performance. It conforms to JEDEC standards and operates at a voltage of 1.5V.

Applications

  • Desktop PCs
  • Home and Office Use
  • General Computing
  • Web Browsing
  • Office Productivity

Features

  • 8GB Capacity
  • DDR3-1600MHz (PC3-12800)
  • CL11 CAS Latency
  • Unbuffered DIMM (UDIMM)
  • 240-Pin
  • 1.5V

Benefits

  • Improved System Performance: Increases overall system speed and responsiveness.
  • Enhanced Multi-tasking: Allows users to run more applications simultaneously without performance degradation.
  • Cost-Effective Upgrade: A budget-friendly way to boost system performance.
  • Easy Installation: Simple to install in compatible desktop systems.
  • Reliable Performance: Transcend's reputation for quality ensures long-term reliability.

Additional Details

This Transcend memory module is manufactured using high-quality components and is rigorously tested to ensure compatibility and stability. The unbuffered design makes it compatible with a broad range of desktop motherboards that support DDR3 UDIMM memory. It conforms to JEDEC standards, ensuring reliable operation. The module operates at a voltage of 1.5V and has a CAS latency of 11. This module is suitable for users looking for a simple and affordable way to improve their desktop's performance for everyday tasks.

You May Also Be Interested in

SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess