EN
  • EN
  • DE

HMT451U6AFR8A-PBN0

Part No HMT451U6AFR8A-PBN0
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1600 512Mx64 UDIMM 1Rx8 (4GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948037-HMT451U6AFR8A-PBN0
Series *
Ultra Librarian 3D Model Ultra Librarian HMT451U6AFR8A-PBN0 CAD Model

Description

The HMT451U6AFR8A-PBN0 is a 4GB DDR3L-1600 ECC Unbuffered DIMM (UDIMM) from Hynix Semiconductor. It is designed for use in desktop PCs and workstations that require high-performance and reliable memory.

Applications

  • Desktop PCs
  • Workstations
  • Servers (entry-level)
  • Industrial PCs

Features

  • 4GB Capacity
  • DDR3L Technology (Low Voltage)
  • 1600MHz Clock Speed (PC3L-12800)
  • ECC (Error-Correcting Code)
  • Unbuffered DIMM (UDIMM)
  • 240-Pin
  • Single Rank

Benefits

  • Increased System Performance: The 1600MHz clock speed allows for faster data transfer rates, improving overall system performance.
  • Reduced Power Consumption: DDR3L technology operates at a lower voltage (1.35V) compared to standard DDR3 (1.5V), resulting in reduced power consumption and heat generation.
  • Enhanced Data Integrity: ECC functionality detects and corrects single-bit errors, ensuring data integrity and system stability.
  • Improved System Reliability: The error correction capabilities of ECC memory make the system more reliable, reducing the risk of data corruption and system crashes.
  • Easy Installation: As a UDIMM, it's relatively easy to install in compatible desktop and workstation systems.

Additional Details

This memory module conforms to JEDEC standards. It utilizes a single-rank configuration, meaning all the memory chips are located on one side of the module. The operating voltage is 1.35V. It is designed to be backward compatible with standard DDR3 slots, although it will run at 1.5V if installed in a system that doesn't support DDR3L. The module is lead-free and RoHS compliant.

You May Also Be Interested in

Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess