EN
  • EN
  • DE

HMT41GU7BFR8C-PB

Part No HMT41GU7BFR8C-PB
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1600 1Gx72 ECC UDIMM 2Rx8 (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947894-HMT41GU7BFR8C-PB
Series *
Ultra Librarian 3D Model Ultra Librarian HMT41GU7BFR8C-PB CAD Model

Description

The Hynix Semiconductor HMT41GU7BFR8C-PB is a 8GB DDR3-1600 ECC Unbuffered DIMM (UDIMM) memory module designed for use in desktop computers and workstations. This module operates at a speed of 1600 MHz (PC3-12800) and provides a cost-effective solution for increasing system memory and improving overall performance.

Applications

  • Desktop Computers
  • Workstations
  • Small Servers
  • Industrial PCs

Features

  • 8GB Capacity
  • DDR3 Technology
  • 1600MHz (PC3-12800) Speed
  • ECC (Error-Correcting Code)
  • Unbuffered DIMM (UDIMM)
  • 240-Pin
  • 1.5V Operating Voltage

Benefits

  • Increased system responsiveness and performance
  • Improved multitasking capabilities
  • Enhanced data reliability with ECC
  • Cost-effective memory upgrade
  • Easy installation in compatible systems

Additional Details

The HMT41GU7BFR8C-PB features ECC, which detects and corrects single-bit errors, enhancing data integrity and system stability. It is a 240-pin UDIMM module and operates at a standard 1.5V. This memory module is suitable for systems that require reliable performance and error correction capabilities, making it ideal for applications where data accuracy is crucial. The Hynix Semiconductor HMT41GU7BFR8C-PB memory module is designed to meet the demands of various computing applications, from general desktop use to more demanding tasks such as content creation and software development. Its DDR3 technology ensures efficient data transfer rates, allowing for seamless multitasking and faster application loading times. This module is an excellent choice for those looking to boost the performance and reliability of their systems without breaking the bank.

You May Also Be Interested in

Corsair
DDR5-6000 UDIMM Kit Vengeance (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6000 2Gx64 UDIMM FURY Renegade 1Rx8 (16GB) RGB
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast (32GB) RGB
Need more? Email Us
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (64GB 2x32G) BK CL30
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6000 RDIMM Kit FURY Renegade Pro (64GB 4x16G)
Need more? Email Us
Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast 2Rx8 (64GB) RGB
Need more? Email Us
Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess