EN
  • EN
  • DE

KVR16R11S4/8

Part No KVR16R11S4/8
Manufacturer Kingston
Catalog Memory - Modules
Description DDR3-1600 1Gx72bit ECC Reg/RDIMM (8GB) CL11
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947851-KVR16R11S4/8
Series *
Ultra Librarian 3D Model Ultra Librarian KVR16R11S4/8 CAD Model

Description

The Kingston KVR16R11S4/8 is an 8GB DDR3 1600MHz ECC Registered memory module. It's designed for servers and high-performance workstations that require high reliability and data integrity. The ECC Registered design allows the module to detect and correct single-bit errors, improving system stability.

Applications:

  • Servers
  • Workstations
  • Data centers
  • Applications requiring high data integrity

Features:

  • 8GB capacity
  • DDR3 technology
  • 1600MHz clock speed
  • ECC Registered (Error-Correcting Code)
  • 240-pin DIMM
  • 1.5V operating voltage
  • CL11 latency

Benefits:

  • Improved system stability and reliability due to ECC functionality
  • Reduced risk of data corruption
  • Enhanced performance for memory-intensive applications
  • Compatibility with a wide range of servers and workstations

Technical Specifications:

The KVR16R11S4/8 memory module is a 240-pin DIMM. It operates at a standard voltage of 1.5V. The ECC Registered feature allows the module to detect and correct single-bit errors, preventing data corruption and system crashes. The CAS latency (CL) is 11. It operates at 1600MHz frequency and is fully compliant with JEDEC standards for DDR3 memory modules.

This module is suited for environments where uptime and data accuracy are critical. ECC Registered memory is a must-have for servers that handle sensitive data or run mission-critical applications. The 8GB capacity provides ample memory for demanding workloads, and the 1600MHz clock speed ensures fast data transfer rates.

You May Also Be Interested in

Kingston
Rambus 256MB 800MHz
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess