EN
  • EN
  • DE

M378B2G73BH0-CK0

Part No M378B2G73BH0-CK0
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1600 2Gx64 UDIMM (16GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947933-M378B2G73BH0-CK0
Series *
Ultra Librarian 3D Model Ultra Librarian M378B2G73BH0-CK0 CAD Model

Description

The Samsung M378B2G73BH0-CK0 is a 16GB DDR3-1600MHz Unbuffered ECC desktop memory module. It is designed for desktop computers that require ECC (Error Correcting Code) memory for enhanced data integrity. This module uses ECC to automatically detect and correct single-bit memory errors, reducing the risk of data corruption and system instability. It is an unbuffered DIMM (UDIMM), making it suitable for a wide range of desktop applications.

Applications

  • High-end Desktop PCs
  • Workstations
  • Financial Applications
  • Scientific Computing
  • Data Analysis

Features

  • 16GB Capacity
  • DDR3-1600MHz (PC3-12800)
  • ECC Unbuffered DIMM (UDIMM)
  • 240-Pin
  • 1.5V

Benefits

  • Enhanced Data Integrity: ECC functionality prevents data corruption by automatically correcting single-bit errors.
  • Improved System Stability: Reduces the risk of system crashes and data loss due to memory errors.
  • High Performance: DDR3-1600MHz speed provides fast data transfer rates for demanding applications.
  • Increased Reliability: Designed for long-term reliability and uptime.
  • Cost Effective: Provides ECC functionality at a reasonable price point for desktop users.

Additional Details

This Samsung memory module is built using high-quality components and undergoes thorough testing to ensure compatibility and performance. The unbuffered design makes it compatible with a broad range of desktop motherboards that support DDR3 ECC UDIMM memory. It conforms to JEDEC standards, ensuring reliable operation and compatibility. The module operates at a voltage of 1.5V and has a CAS latency (CL) of 11.

You May Also Be Interested in

Intel
Optane PMem 100 128GB
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess