EN
  • EN
  • DE

A4D315-AP10-01

Part No A4D315-AP10-01
Manufacturer ebm-papst
Catalog Fans and Blowers
Description AC Fan Ball Bearing 230V 0.45A/0.42A 85W/110W 50Hz/60Hz 1400RPM/1620RPM Flange Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package Axial
Diameter 312 mm
Frequency 5.06 kHz
Housing Material Steel
Mount Flanges
Packaging Bulk
Power Rating 85.11 kW
RoHS Compliant
Termination Lead Wire
Voltage Rating 230 V
Win Source Part Number 1145036-A4D315-AP10-01
Categories Fans and Blowers
Manufacturer ebm-papst
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian A4D315-AP10-01 CAD Model

Description

The ebm-papst fan is a highly efficient cooling solution for electronic components.

  • Voltage Rating: 230V
  • Power Rating: 85.11 kW
  • Frequency: 5.06 kHz
  • Diameter: 312mm
  • Housing Material: Steel
  • Mounting: Flanges
  • RoHS Compliant: Yes

You May Also Be Interested in

Qualtek
40 mm Plastic Low Cost Maximize Airflow Low Noise 3 Rings Fan Guard
Need more? Email Us
ebm-papst
FAN AXIAL 119X38MM 24VDC WIRE / Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 138.0 CFM (3.86m³/min) 2 Wire Leads
Lowest to $88.3985
CUI Inc.
FAN AXIAL 60X10MM 12VDC WIRE / Fan Tubeaxial 12VDC Square - 60mm L x 60mm H omniCOOL™ Magnetic Sleeve 16.3 CFM (0.456m³/min) 2 Wire Leads
Need more? Email Us
ebm-papst
AC Fan Ball Bearing 230V 0.45A/0.42A 85W/110W 50Hz/60Hz 1400RPM/1620RPM Flange Mount
Need more? Email Us
ebm-papst
FAN IMP MTRZD 220X71MM 115VAC / Fan Motorized Impellers 115VAC Round - 220mm Dia Ball 530.0 CFM (14.84m³/min) 4 Wire Leads
Need more? Email Us
ebm-papst
DC Fans EC Axial Fan, 250mm Round, 24VDC, 113CFM, Full Round Nozzle, V Direction of Air Flow
Need more? Email Us
ebm-papst
FAN 12VDC 60X25MM / Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Sintec 33.0 CFM (0.924m³/min) 2 Wire Leads
Need more? Email Us
ebm-papst
DC Fan Axial Ball Bearing 48V 36V to 56V 97CFM 45dB( 119 X 119 X 38mm)
Need more? Email Us
Orion Fans
FAN AXIAL 80X25MM 24VDC WIRE / Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 31.0 CFM (0.868m³/min) 2 Wire Leads
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess