EN
  • EN
  • DE

R2E220-AA44-23

Part No R2E220-AA44-23
Manufacturer ebm-papst
Catalog AC Fans
Description FAN IMP MTRZD 220X71MM 115VAC / Fan Motorized Impellers 115VAC Round - 220mm Dia Ball 530.0 CFM (14.84m³/min) 4 Wire Leads
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Fans, Thermal Management>AC Fans
Mfr ebm-papst Inc.
Series R2E220
Package Box
Product Status Not For New Designs
Voltage - Rated 115VAC
Dimension Round - 220mm Dia
Width 71.00mm
Air Flow 530.0 CFM (14.84m³/min)
Bearing Type Ball
Fan Type Motorized Impellers
Noise 74.0dB(A)
Power (Watts) 100W
RPM 2550 RPM
Termination 4 Wire Leads
Weight 2.9 lbs (1.3 kg)
Material - Blade Polyamide (PA), Nylon
Base Product Number R2E220
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8414.59.6560
Other Names R2E220AA4423,381-1110,381-1110-NDR
Standard Package 10
Win Source Part Number 1232534-R2E220-AA44-23
Ultra Librarian 3D Model Ultra Librarian R2E220-AA44-23 CAD Model

Description

The 1232534-R2E220-AA44-23 is an AC fan that belongs to the R2E220 series.

  • Manufacturer: ebm-papst Inc.
  • Voltage: 115VAC
  • Power: 100W
  • Weight: 2.9 lbs
  • Air Flow: 530.0 CFM
  • RPM: 2550
  • Noise Level: 74.0dB(A)
  • Bearings: Ball Bearings
  • Dimension: Round - 220mm Dia
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8414.59.6560

You May Also Be Interested in

ebm-papst
FAN AXIAL 135X38MM 230VAC TERM
Need more? Email Us
Sunon Fans
FAN AXIAL 92X25MM 220/240VAC
Need more? Email Us
ebm-papst
R2E190-RA26-31 / Fan
Need more? Email Us
ebm-papst
AC FAN AXIAL 280MM X 80MM
Lowest to $139.9040
ebm-papst
FAN AXIAL 119X25MM 230VAC TERM
Lowest to $323.6021
Mechatronics Fan Group
FAN AXIAL 120X38MM 115VAC
Need more? Email Us
Sunon Fans
FAN AXIAL 70X25MM 220/240VAC / Fan Tubeaxial 220 ~ 240VAC Square - 70mm L x 70mm H Vapo-Bearing™ 29.0 CFM (0.812m³/min) 2 Wire Leads
Lowest to $14.7660
ebm-papst
FAN 119X25MM 230VAC
Need more? Email Us
Sunon Fans
FAN AXIAL 176X89MM 220/240VAC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess