EN
  • EN
  • DE

CMS2-14-R

Part No CMS2-14-R
Manufacturer Eaton Bussmann
Catalog Common Mode Chokes
Description CMC 1.34MH 500MA 2LN SMD / 1.34 mH @ 100 kHz 2 Line Common Mode Choke Surface Mount 500mA DCR 620mOhm (Typ)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>Common Mode Chokes
Mfr Eaton - Electronics Division
Series CMS
Package Tape & Reel
Filter Type Power Line
Number of Lines 2
Inductance @ Frequency 1.34 mH @ 100 kHz
Current Rating (Max) 500mA
DC Resistance (DCR) (Max) 620mOhm (Typ)
Temperature Range - Operating -40°C ~ 160°C
Mounting SMD (SMT)
Dimension 0.350" L x 0.350" W (8.90mm x 8.90mm)
Height (Max) 0.236" (6.00mm)
Package / Case Horizontal, 4 PC Pad
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Other Names CMS2-14-ND,CMS2-14-R-ND,513-1788-1,513-1788-2,513-1788-6,CMS2-14,CMS214R
Standard Package 800
Win Source Part Number 1023565-CMS2-14-R
Ultra Librarian 3D Model Ultra Librarian CMS2-14-R CAD Model

Description

The CMS2-14-R is a common mode choke filter designed and manufactured by Eaton - Electronics Division.

  • Maximum Current Rating: 500mA
  • Inductance: 1.34mH @ 100kHz
  • Applications: Power supplies, DC-DC converters, and noise suppression circuits
  • RoHS Compliant: Yes
  • ECCN: EAR99
  • MSL Level: 1

You May Also Be Interested in

Wurth Electronics Inc
CMC 33MH 300MA 2LN TH / 33 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 300mA DCR 2Ohm (Typ)
Need more? Email Us
TDK Corporation
Data Line-choke 2X4; 7MH 0; 7A
Need more? Email Us
Kemet
CMC 1.8MH 2A 2LN TH / 1.8 mH @ 1 kHz 2 Line Common Mode Choke Through Hole 2A DCR 110mOhm
Need more? Email Us
Wurth Electronics Inc
CMC 3.3MH 1.5A 2LN TH / 3.3 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 1.5A DCR 120mOhm
Lowest to $4.3657
TDK Corporation
Common Mode Chokes Dual 50uH 1kHz 25mOhm DCR Thru-Hole Box
Need more? Email Us
TAI-TECH Advanced Electronics
200 UH @ 100 KHZ 2 LINE COMMON M / 200 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 100mA DCR 4.5Ohm
Need more? Email Us
TDK Corporation
CMC 100UH 150MA AEC-Q200 125DEGC
Lowest to $0.2683
Eaton Bussmann
CMC 915UH 670MA 2LN SMD / 915 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 670mA DCR 330mOhm (Typ)
Need more? Email Us
TAI-TECH Advanced Electronics
2 LINE COMMON MODE CHOKE SURFACE / 2 Line Common Mode Choke Surface Mount 360 Ohms @ 100 MHz 300mA DCR 500mOhm
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess