EN
  • EN
  • DE

CMS1-10-R

Part No CMS1-10-R
Manufacturer Eaton Bussmann
Catalog Common Mode Chokes
Description CMC 73.7UH 1.65A 2LN SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Eaton Bussmann
Packaging Reel - TR
Status Active
Filter Type Power Line
Number of Lines 2
Inductance @ Frequency 73.7μH @ 100kHz
Current Rating (Max) 1.65A
DC Resistance (DCR) (Max) 48 mOhm (Typ)
Temperature Range - Operating -40°C to 160°C
Mounting SMD (SMT)
Height (Max) 0.102" (2.60mm)
Dimension Horizontal, 4 PC Pad
Win Source Part Number 127786-CMS1-10-R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CMS1-10-R CAD Model

Description

Product Overview

The CMS1-10-R is an innovative electronic component, ideal for projects that require robust and efficient electronic solutions.

Features and Benefits

  • Rugged Construction: Built to endure tough environments.
  • Energy Efficiency: Low power consumption without compromising performance.
  • Compact Size: Suitable for space-constrained applications.

Applications

  • Portable Devices
  • Embedded Systems
  • Automotive Electronics
  • Industrial Controls

Additional Details

The CMS1-10-R provides a blend of reliability and efficiency, making it a crucial component for developers aiming to integrate long-lasting technology into their products.

You May Also Be Interested in

Pulse
CMC 10A 2LN 1.6K OHM SMD
Lowest to $3.9959
Kemet
CMC 109MH 400MA 2LN TH / 109 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 400mA DCR 1.8Ohm
Need more? Email Us
Kemet
CMC 6.4MH 2.5A 2LN TH / 6.4 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 2.5A DCR 90mOhm
Need more? Email Us
TAI-TECH Advanced Electronics
100 UH @ 100 KHZ 2 LINE COMMON M / 100 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 100mA DCR
Lowest to $0.3128
Eaton Bussmann
CMC 160UH 2.3A 2LN SMD / 160 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 2.3A DCR 29mOhm (Typ)
Lowest to $2.6133
Wurth Electronics Inc
CMC 3.3MH 1.5A 2LN TH / 3.3 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 1.5A DCR 120mOhm
Lowest to $4.3657
EPCOS (TDK)
CMC 6.8MH 1.2A 2LN TH / 6.8 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 1.2A DCR 280mOhm (Typ)
Lowest to $0.8615
TAI-TECH Advanced Electronics
200 UH @ 100 KHZ 2 LINE COMMON M / 200 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 100mA DCR 4.5Ohm
Need more? Email Us
Schaffner EMC Inc.
CMC 1.6MH 1.5A 2LN TH / 1.6 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 1.5A DCR 94mOhm (Typ)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9496 $58.4880
75+ $1.5998 $119.9850
115+ $1.5498 $178.2270
155+ $1.4998 $232.4690
200+ $1.4498 $289.9600
270+ $1.2998 $350.9460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,220 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess