Products specifications Report Issue?

Mounting Type Panel Mount, Front
Type Standard
Circuit SPDT
Switch Function On-Mom
Current Rating (Amps) 8A (AC), 6A (DC)
Voltage Rating - AC 125 V
Voltage Rating - DC 24 V
Actuator Type Round, Button, Mushroom
Actuator Marking No Marking
Color - Actuator/Cap Red
Termination Style Quick Connect - 0.110" (2.8mm)
Panel Cutout Dimensions Circular - 16.00mm Dia
Temperature Range - Operating -20°C ~ 55°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1560879-P16OAR10RED
Ultra Librarian 3D Model Ultra Librarian P16OAR10RED CAD Model

You May Also Be Interested in

C&K Components
SWITCH PUSH DPST-NO 0.1A 32V
Need more? Email Us
ECAD model for PVA10AH13.5N V2
Littelfuse Inc.
SWITCH P-P
Lowest to $36.5585
ECAD model for 50002
Adafruit Industries LLC
SWITCH PUSHBUTTON SPST-NO GRN
Lowest to $0.1513
ECAD model for 1188
E-SWITCH
SWITCH PUSH DPDT 0.1A 30V
Need more? Email Us
ECAD model for TL2201EEZB
IDEC
30MM MAIN 65MM MUSH 1NO BLK
Need more? Email Us
ECAD model for AOD410NUB
Omron
Pushbutton Switch SPST-NC Standard, Illuminated Panel Mount, Front
Need more? Email Us
ECAD model for A22L-CA-T1-01A
Adafruit Industries LLC
KAILH MECH KEY SWITCHES 1=10PK / Pushbutton Switch SPST-NO Keyswitch Through Hole
Need more? Email Us
ECAD model for 5150
E-SWITCH
SWITCH PUSHBUTTON DPDT 0.1A 30V
Need more? Email Us
ECAD model for TL2230OAF140
C&K Components
SWITCH PUSH BUTTON
Need more? Email Us
ECAD model for HP 3101-3080 (REV.A)

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention