EN
  • EN
  • DE

LP0701N3-G

Part No LP0701N3-G
Manufacturer Microchip Technology
Catalog FETs - Single
Description P-Channel Enhancement-Mode Lateral MOSFET | MOSFET P-CH 16.5V 0.5A TO92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microchip Technology
Packaging Bulk
Transistor Polarity P-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 16.5V
Id - Continuous Drain Current 500mA
Drive Voltage (Max Rds On, Min Rds On) 2V, 5V
Rds On (Maximum) at Id, Vgs 1.5Ohm at 300mA, 5V
Gate Source Voltage(th) (Maximum) at Id 1V at 1mA
Gate Source Voltage (Maximum) ±10V
Input Capacitance (Ciss) (Maximum) at Vds 250pF at 15V
Power Dissipation (Maximum) 1W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-92
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA)
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1202718-LP0701N3-G
Manufacturer Homepage www.supertex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP0701N3-G CAD Model

Description

Product Overview: LP0701N3-G by Microchip Technology

The LP0701N3-G is a high-performance, low-power operational amplifier designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This operational amplifier is part of Microchip's extensive range of analog devices, known for their reliability and precision.

Key Features

  • Low Power Consumption: The LP0701N3-G is designed to operate with minimal power requirements, making it an ideal choice for battery-powered applications and energy-efficient designs.
  • High Gain Bandwidth Product: This op-amp features a high gain bandwidth product, ensuring excellent frequency response for a wide range of applications.
  • Wide Supply Voltage Range: It supports a wide supply voltage range, providing flexibility in various operating conditions and system designs.
  • Stable Operation: The device is characterized by its stable operation, even with capacitive loads, which is crucial for maintaining signal fidelity and system reliability.

Applications

The LP0701N3-G is suitable for a diverse array of applications, including but not limited to:

  • Sensor amplification and signal conditioning
  • Audio and video processing
  • Data acquisition systems
  • Analog filters
  • Battery-powered devices
  • Portable and wearable technology

Product Specifications

The LP0701N3-G is packaged in a compact SOT-23 surface-mount package, which is both space-saving and suitable for automated assembly processes. The device operates over an industrial temperature range, ensuring consistent performance in challenging environmental conditions.

With Microchip's commitment to quality, the LP0701N3-G operational amplifier represents a dependable choice for designers looking to enhance the performance and efficiency of their electronic circuits.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
30V 12A 3.2W 1 piece P-channel SOP-8
Lowest to $0.1104
ShenZhen SlkorMicro Semicon Co. Ltd
50V 220mA 3.5Ω@10V,220mA 225mW 1.6V@1mA 1 N-channel SOT-23
Lowest to $0.0309
ShenZhen SlkorMicro Semicon Co. Ltd
20V 5A 52mΩ@4.5V,2.4A 1.31W 1V@250uA 1 piece P-channel SOT-23
Lowest to $0.1415
ShenZhen SlkorMicro Semicon Co. Ltd
60V 3.6A 104mΩ@4.5V,3.4A 2.1W 1V@250uA 2 N-Channel SOP-8
Need more? Email Us
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
ShenZhen SlkorMicro Semicon Co. Ltd
60V 50A 136W 1 N-channel TO-252
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
40V 4.4A 1.5W 1 piece P-channel SOT-23
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
20V 2A 500mW 70mΩ@4.5V,2A 1.5V@250uA 1 N-channel SOT-23
Lowest to $0.1651
ShenZhen SlkorMicro Semicon Co. Ltd
50V 130mA 10Ω@5V,100mA 200mW 1V@250uA 1 piece P-channel SOT-23
Lowest to $0.1188

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess