EN
  • EN
  • DE

A22L-CA-T1-01A

Part No A22L-CA-T1-01A
Manufacturer Omron
Catalog Pushbutton Switches
Description Pushbutton Switch SPST-NC Standard, Illuminated Panel Mount, Front
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches
Family Pushbutton Switches
Manufacturer Omron
Series A22
Packaging Bulk
Type Standard, Illuminated
Circuit SPST-NC
Switch Function On-Off
Current Rating 10A (AC/DC)
Voltage Rating - AC 110V
Voltage Rating - DC 24V
Actuator Type Square, Button
Color - Actuator/Cap Blue
Illumination Type, Color LED, Blue
Illumination Voltage (Nominal) 110 VAC
Mounting Style Panel Mount, Front
Termination Style Screw Terminal
Ingress Protection IP65 - Dust Tight, Water Resistant
Features Voltage Reduction Lighting
Panel Cutout Dimensions Circular - 22.30mm Dia
Operating Temperature Range -20°C ~ 55°C
Electrical Life 500,000 Cycles
Win Source Part Number 131131-A22L-CA-T1-01A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian A22L-CA-T1-01A CAD Model

Description

The A22L-CA-T1-01A is a versatile pushbutton switch designed for use in various control panels and automation systems. Known for its reliability and ease of use, it plays a pivotal role in ensuring operational efficiency.

Features and Benefits:

  • Ergonomic design for easy actuation.
  • Sturdy build to withstand frequent usage.
  • Compact size fits into tight space constraints.
  • Available in different colors for easy identification.

Applications:

  • Industrial control systems
  • Automation controls
  • Building management systems
  • Machine interfaces

The A22L-CA-T1-01A provides reliable switching performance and is designed for easy maintenance and replacement.

You May Also Be Interested in

E-SWITCH
SWITCH PUSH DPDT 0.4VA 20V
Need more? Email Us
NKK Switches
SWITCH PUSHBUTTON SPDT 3A 125V
Need more? Email Us
NKK Switches
SWITCH PUSH DPDT 0.4VA 28V
Need more? Email Us
Schurter Inc.
SWITCH PUSH SPST-NO 125MA 48V
Need more? Email Us
NKK Switches
SWITCH PUSHBUTTON SPDT 3A 125V
Need more? Email Us
Schurter Inc.
SWITCH PUSH SPST-NO 200MA 60V
Need more? Email Us
C&K Components
SWITCH PUSH SPST-NO 0.4VA 20V
Need more? Email Us
Apem Inc.
SWITCH PUSH SPST-NO 0.5A 48V
Need more? Email Us
Schurter Inc.
SWITCH PUSH SPST-NO 80MA 24V
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess