Products specifications Report Issue?

Category Switches - Pushbutton Switches
Mfr IDEC
Series *
Package Bulk
Product Status Active
Base Product Number AOD410
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.50.9035
California Prop 65 Warning Information
Win Source Part Number 1045092-AOD410NUB
Ultra Librarian 3D Model Ultra Librarian AOD410NUB CAD Model

Description

The IDEC 1045092-AOD410NUB is a pushbutton switch categorized under Switches - Pushbutton Switches manufactured by IDEC.

  • Package: Bulk
  • Standard Package: 1 piece
  • Market Status: Active
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • HTSUS Code: 8536.50.9035

You May Also Be Interested in

NKK Switches
SWITCH PUSH SPDT 0.4VA 28V
Need more? Email Us
ECAD model for GB15AP
C&K Components
SWITCH PUSHBUTTON SPDT 1A 120V
Need more? Email Us
ECAD model for 8121SD3V3GE
Panasonic
SWITCH PUSH SPST-NO 0.1A 14V
Need more? Email Us
ECAD model for ESE-20D341
E-SWITCH
SWITCH PUSH SPST-NO 0.4VA 20V
Lowest to $16.0733
ECAD model for 800AWSP9M7RE
CW Industries
SWITCH PUSH SPST-NO 6A 125V
Need more? Email Us
ECAD model for GPB507A05BR
Panasonic
SWITCH PUSH SPST-NO 0.1A 14V
Need more? Email Us
ECAD model for ESE-20C323
NKK Switches
SWITCH PUSHBUTTON DPDT 6A 125V
Need more? Email Us
ECAD model for MB2085SS2W30-BC
E-SWITCH
SWITCH PUSH SPST 0.1A 24V
Need more? Email Us
ECAD model for RP8200B2M1CEBLKREDNIL
C&K Components
SWITCH PUSH SPST-NO 0.1A 32V
Need more? Email Us
ECAD model for D6R60 F1 LFS

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention