EN
  • EN
  • DE

DIO2082SO8

Part No DIO2082SO8
Manufacturer dioo
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 961721-DIO2082SO8
Categories OEM Parts(C-E)
Manufacturer dioo
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DIO2082SO8 CAD Model

Description

The DIO2082SO8 is a power management IC (PMIC) from dioo, designed for efficient power regulation and distribution in electronic systems. It's a vital component for ensuring stable and reliable power supply to various parts of a device, especially in battery-powered and portable applications.

Applications

  • Portable Electronics: Smartphones, tablets, and other battery-operated devices.
  • Wearable Technology: Smartwatches, fitness trackers, and other wearable devices.
  • IoT Devices: Sensors, actuators, and communication modules in the Internet of Things.
  • Power Banks: Charging and discharging control in portable power banks.
  • Low-Power Microcontroller Applications: Powering microcontrollers and associated peripherals in energy-efficient designs.

Features

  • High Efficiency DC-DC Conversion: Minimizes power loss during voltage conversion, maximizing battery life.
  • Multiple Output Rails: Provides multiple regulated voltage outputs to power different components with varying voltage requirements.
  • Integrated Protection Circuits: Includes over-voltage protection (OVP), over-current protection (OCP), and short-circuit protection (SCP) to safeguard the system.
  • Low Quiescent Current: Reduces power consumption in standby mode, extending battery life.
  • Small SO8 Package: Compact surface-mount package for space-constrained applications.

Benefits

  • Extended Battery Life: Highly efficient power conversion and low quiescent current maximize battery runtime.
  • Improved System Reliability: Integrated protection features prevent damage from voltage and current surges.
  • Reduced Board Size: Compact SO8 package enables smaller and more densely populated circuit boards.
  • Simplified Design: Integrated functionality reduces the number of external components required.
  • Cost-Effective Power Management: Provides a comprehensive and efficient power management solution at a competitive price.

Additional Details

The DIO2082SO8 typically incorporates features like adjustable output voltages, soft-start circuitry, and enable/disable control. Refer to the manufacturer's datasheet for complete technical specifications, including input voltage range, output voltage and current capabilities, switching frequency, and thermal characteristics. Proper PCB layout and thermal management are essential for optimal performance and reliability.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Lowest to $0.0266
ON Semiconductor
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Lowest to $0.0114
TDK Corporation
new, original packaged
Lowest to $0.0059

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4174 $58.4360
340+ $0.3426 $116.4840
525+ $0.3319 $174.2475
720+ $0.3211 $231.1920
935+ $0.3105 $290.3175
1,245+ $0.2784 $346.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,970 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess