EN
  • EN
  • DE

BD6529G

Part No BD6529G
Manufacturer Rohm Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case VCSP50L
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
Win Source Part Number 730031-BD6529G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BD6529G CAD Model

Description

The BD6529G is a power distribution switch and load driver manufactured by Rohm Semiconductor. This device is designed to provide efficient and reliable power management in various electronic applications. It is specifically tailored for controlling power supply lines to different loads, providing protection against overcurrent and short-circuit conditions. This allows for safer and more reliable operation of sensitive electronic components.

Applications

  • USB Power Distribution
  • Power Management in Portable Devices
  • Load Switching in Industrial Equipment
  • Automotive Electronics
  • LCD Panels and Monitors

Features

  • Overcurrent Protection
  • Short-Circuit Protection
  • Thermal Shutdown
  • Low On-Resistance
  • Enable/Disable Control

Benefits

  • Enhanced System Reliability: Provides protection against overcurrent and short-circuit conditions, preventing damage to connected components.
  • Reduced Power Loss: Low on-resistance minimizes power loss, improving energy efficiency.
  • Simplified Design: Integrated protection features reduce the need for external components, simplifying circuit design.
  • Flexible Control: Enable/disable control allows for selective power management.
  • Thermal Protection: Thermal shutdown feature prevents overheating and potential damage to the device.

The BD6529G features integrated protection mechanisms like overcurrent protection, which automatically limits the output current to a safe level in case of an overload. Short-circuit protection ensures that the device shuts down the output in the event of a short circuit, preventing further damage. The thermal shutdown feature protects the device from overheating by disabling the output when the temperature exceeds a certain threshold. Its low on-resistance minimizes voltage drop and power dissipation across the switch, maximizing efficiency. The enable/disable control offers flexibility in power management, allowing the device to be turned on or off as needed. It is commonly used in applications requiring controlled power distribution and reliable protection.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3105 $60.3470
33+ $3.5366 $116.7078
51+ $3.4269 $174.7719
70+ $3.3160 $232.1200
91+ $3.2051 $291.6641
121+ $2.8736 $347.7056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,460 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess