EN
  • EN
  • DE

ZXTP56020FDBQ-7

Part No ZXTP56020FDBQ-7
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Arrays
Description TRANS 2PNP 20V 2A U-DFN2020-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 25 Weeks
Features Bipolar (BJT) Transistor Array 2 PNP (Dual) 20V 2A - 405mW Surface Mount U-DFN2020-6
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 6-UDFN Exposed Pad
Case / Package U-DFN2020-6
Family Name ZXTP56020
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Part Number ZXTP56020FDBQ-7DICT, ZXTP56020FDBQ-7DIDKR, ZXTP56020FDBQ-7DITR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 940073-ZXTP56020FDBQ-7
Ultra Librarian 3D Model Ultra Librarian ZXTP56020FDBQ-7 CAD Model

Description

Introducing the ZXTP56020FDBQ-7 Transistor from Diodes Incorporated

The ZXTP56020FDBQ-7 is a cutting-edge PNP transistor developed by Diodes Incorporated, a company known for its high-quality semiconductor products. This transistor is designed to offer a blend of efficiency and performance for a wide range of applications in the electronics industry. With its small form factor and robust characteristics, the ZXTP56020FDBQ-7 is an ideal choice for designers looking for a reliable transistor that can handle moderate power levels in compact spaces.

Key Features

  • Low Saturation Voltage: The ZXTP56020FDBQ-7 boasts a low collector-emitter saturation voltage, which ensures high efficiency and minimizes power loss during operation.
  • High Current Handling: With a continuous collector current rating of up to 2A, this transistor can handle significant current, making it suitable for power regulation and switching applications.
  • High Power Dissipation: It is capable of dissipating up to 1.2W of power, allowing it to operate effectively in scenarios where thermal management is a concern.
  • Enhanced Reliability: The device is housed in a robust DFN2020-3 package, which provides excellent thermal performance and contributes to the overall reliability of the transistor.

Applications

The ZXTP56020FDBQ-7 is versatile and can be used in various applications, including:

  • Power management circuits
  • Load switches
  • Signal processing
  • Linear amplification stages
  • Battery-powered devices
  • DC-DC converters

Quality and Environmental Compliance

Diodes Incorporated ensures that the ZXTP56020FDBQ-7 meets stringent quality standards. It is compliant with RoHS directives, making it suitable for use in environmentally sensitive applications. Additionally, the company's commitment to manufacturing excellence means that this transistor is produced with consistency and reliability in mind.

In conclusion, the ZXTP56020FDBQ-7 from Diodes Incorporated represents a blend of performance, efficiency, and reliability. Whether for industrial, commercial, or consumer electronics, this PNP transistor is engineered to meet the demands of modern electronic circuits and is a solid choice for any application requiring a high-performance PNP transistor.

You May Also Be Interested in

Panasonic
TRANS NPN/PNP 50V/10V MINI6
Lowest to $0.2703
Diodes Incorporated
TRANS 2PNP 20V 2A U-DFN2020-6
Lowest to $0.2509
Panasonic
TRANS 2PNP 50V 0.1A SSMINI6
Lowest to $0.3236
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Diodes Incorporated
TRANS 2NPN 40V 0.2A SOT363
Lowest to $0.0465
Diodes Incorporated
TRANS 2NPN 50V 0.1A SOT963
Lowest to $0.1517
Texas Instruments
IC PWR RELAY 7NPN 1:1 16TSSOP
Lowest to $0.4657
Panasonic
TRANS 2NPN 50V 0.1A MINI6
Lowest to $2.7858
Diodes Incorporated
TRANS 2PNP 12V 2.5A SM8
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2509 $58.9615
565+ $0.2060 $116.3900
870+ $0.1995 $173.5650
1,200+ $0.1930 $231.6000
1,550+ $0.1866 $289.2300
2,075+ $0.1672 $346.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess