EN
  • EN
  • DE

ULN2003BPWR

Part No ULN2003BPWR
Manufacturer Texas Instruments
Catalog Transistors (BJT) - Arrays
Description IC PWR RELAY 7NPN 1:1 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 34 Weeks
Features Bipolar (BJT) Transistor Array 7 NPN Darlington 50V 500mA - - Surface Mount 16-TSSOP
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name ULN2003
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 296-41066-1, 296-41066-2, 296-41066-6, ULN2003BPWR-ND, -296-41066-1-ND
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 938143-ULN2003BPWR
Ultra Librarian 3D Model Ultra Librarian ULN2003BPWR CAD Model

Description

The ULN2003BPWR is a versatile and robust integrated circuit from Texas Instruments, designed for driving a wide range of loads with higher voltage and current requirements. This IC is part of the ULN2003 series and is particularly suitable for interfacing with microcontrollers and other logic devices. It is widely used in applications such as relay drivers, LED displays, stepper motors, and other high-current or high-voltage peripheral controls.

Key Features:

  • Seven Darlington Pairs: The ULN2003BPWR contains seven open-collector Darlington pairs, each capable of driving loads up to 500mA. This makes it an ideal choice for controlling multiple outputs simultaneously.
  • High-Voltage Outputs: With an output voltage of 50V, it can easily manage the demands of various high-voltage applications.
  • Output Clamp Diodes: Each channel includes an output clamp diode for inductive transient suppression, which is essential for controlling inductive loads such as motors and relays.
  • Wide Operating Temperature Range: The device operates effectively over a temperature range of -40°C to 85°C, ensuring reliability in various environmental conditions.
  • Input-Compatible with Various Types of Logic: It can be driven by TTL, 5V CMOS, and PMOS logic outputs, providing flexibility in interfacing with different control circuitries.

Package and Availability:

The ULN2003BPWR comes in a TSSOP-16 (Thin Shrink Small Outline Package) which is suitable for space-saving applications. The compact package design does not compromise on thermal performance, ensuring the device operates reliably under high-current conditions.

Applications:

  • Relay Drivers
  • Stepper Motor Controllers
  • LED Display Drivers
  • Line Drivers
  • Logic Buffers

In conclusion, the ULN2003BPWR from Texas Instruments is a powerful and reliable solution for driving high-voltage and high-current loads in a variety of applications. Its robust design and compatibility with multiple logic types make it an excellent choice for designers looking to create efficient and durable electronic systems.

You May Also Be Interested in

Panasonic
TRANS 2PNP 50V 0.1A SMINI6
Lowest to $0.1445
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Diodes Incorporated
TRANS 2NPN 160V 0.2A SOT26
Lowest to $0.3128
Panasonic
TRANS NPN/PNP 50V/10V MINI6
Lowest to $0.2703
Diodes Incorporated
TRANS 2NPN 50V 0.1A SOT963
Lowest to $0.1517
Panasonic
TRANS 2NPN 12V 0.03A MINI6
Need more? Email Us
Diodes Incorporated
TRANS 2NPN DARL 120V 1A SM8
Need more? Email Us
Diodes Incorporated
TRANS 2PNP DARL 120V 1A SM8
Need more? Email Us
Diodes Incorporated
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4657 $51.2270
265+ $0.3822 $101.2830
410+ $0.3702 $151.7820
560+ $0.3583 $200.6480
725+ $0.3463 $251.0675
970+ $0.3105 $301.1850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,400 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess