EN
  • EN
  • DE

HMC304MS8TR

Part No HMC304MS8TR
Manufacturer Analog Devices Inc.
Catalog OEM Parts (F - I)
Description Up/Down Conv Mixer 3GHz 8-Pin MSOP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package MSOP
Lead Free Contains Lead
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Number of Pins 8
RoHS Non-Compliant
Schedule B 8542390000
Weight 139.989945 mg
Win Source Part Number 992430-HMC304MS8TR
Categories OEM Parts(F-I)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HMC304MS8TR CAD Model

Description

The HMC304MS8TR is a high-performance, GaAs MMIC SMT double-balanced mixer, designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This device is part of the Hittite Microwave product family and is ideal for RF and microwave applications that require a wide bandwidth and a balanced mixing capability.

Key Features

  • Frequency Range: The HMC304MS8TR operates over a wide frequency range, making it suitable for a variety of RF applications, including cellular/PCS/3G, ISM, Microwave Radio, and Test Equipment.
  • Conversion Loss: With a low conversion loss, this mixer maintains excellent signal integrity and minimizes the need for additional amplification.
  • LO/RF Isolation: The device provides excellent LO to RF isolation, ensuring minimal leakage between the local oscillator and the RF signal.
  • IP3 Performance: The high third-order intercept point (IP3) of the HMC304MS8TR allows it to perform well in environments with strong interfering signals without compromising linearity.
  • Surface-Mount Package: The MSOP8G package is compact and compatible with surface-mount technology, facilitating easy integration into a variety of circuit designs.

Applications

The HMC304MS8TR is versatile and can be used in a wide array of applications, including:

  • Wireless infrastructure (GSM, CDMA, LTE)
  • Fixed wireless access
  • WLAN, WiMax, and broadband wireless
  • Satellite VSAT terminals
  • Test equipment and sensors

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the HMC304MS8TR is no exception. It is designed to meet the stringent requirements of the telecommunications industry, ensuring long-term performance and durability in even the most challenging environments.

Ordering Information

The HMC304MS8TR is available for order, and prospective buyers can find more information, including pricing and availability, by visiting the Analog Devices Inc. website or by contacting authorized distributors.

You May Also Be Interested in

Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Hewlett Packard
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2024 $62.0240
23+ $5.0889 $117.0447
36+ $4.9307 $177.5052
49+ $4.7713 $233.7937
63+ $4.6119 $290.5497
84+ $4.1349 $347.3316
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess