EN
  • EN
  • DE

ZDT717TA

Part No ZDT717TA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Arrays
Description TRANS 2PNP 12V 2.5A SM8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bipolar (BJT) Transistor Array 2 PNP (Dual) 12V 2.5A 110MHz 2.5W Surface Mount SM8
Manufacturer Diodes Incorporated
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package SOT-223-8
Case / Package SM8
Family Name ZDT717
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.21.0095
Other Part Number ZDT717TR-NDR, ZDT717CT, ZDT717TR, ZDT717CT-NDR, ZDT717DKR, ZDT717
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 939981-ZDT717TA
Ultra Librarian 3D Model Ultra Librarian ZDT717TA CAD Model

Description

Introducing the ZDT717TA - High-Performance Dual PNP Transistor

Diodes Incorporated presents the ZDT717TA, a state-of-the-art dual PNP transistor designed to deliver exceptional performance for a wide range of applications. This compact and efficient component is a perfect solution for designers looking for high current gain and low saturation voltage in a small footprint.

Key Features of the ZDT717TA

  • High Current Gain: The ZDT717TA boasts an impressive current gain (hFE), ensuring efficient operation and signal amplification in your circuit design.
  • Low Saturation Voltage: With its low VCE(sat) specifications, this transistor minimizes power loss and improves overall efficiency, making it ideal for low voltage applications.
  • Dual PNP Configuration: The dual PNP setup allows for compact circuit designs, reducing the space required on the PCB and simplifying the assembly process.
  • Power Dissipation: Capable of handling a substantial power dissipation, the ZDT717TA can operate reliably in demanding conditions without compromising performance.
  • RoHS Compliant: Adhering to environmental standards, the ZDT717TA is RoHS compliant, making it a responsible choice for eco-friendly electronics design.

Applications

The versatility of the ZDT717TA makes it suitable for various applications, including but not limited to:

  • Power management circuits
  • Signal processing
  • Audio amplifiers
  • Switching applications
  • Driver stages in hi-fi amplifiers and TV circuits

Package and Quality Assurance

The ZDT717TA comes in a SOT-223 surface-mount package, which is not only space-saving but also ensures enhanced thermal performance. The package is designed for optimal heat dissipation, providing a reliable solution even under high load conditions.

Diodes Incorporated is committed to delivering high-quality products. The ZDT717TA has undergone rigorous testing to meet stringent industry standards, ensuring reliability and performance for your critical applications.

Choose the ZDT717TA for your next project and experience the perfect blend of efficiency, reliability, and compact design, brought to you by Diodes Incorporated.

You May Also Be Interested in

Diodes Incorporated
TRANS 2PNP DARL 120V 1A SM8
Need more? Email Us
Panasonic
TRANS 2NPN 12V 0.03A MINI6
Need more? Email Us
Diodes Incorporated
TRANS 2PNP 150V 0.2A SOT26
Lowest to $0.1161
Central Semiconductor Corp
NPN SILICON EUAL TRANSISTOR
Need more? Email Us
Panasonic
TRANS 2NPN 50V 0.1A SSMINI6
Lowest to $0.3236
Rohm Semiconductor
NPN+NPN GENERAL PURPOSE AMPLIFIC
Lowest to $0.0724
Panasonic
TRANS NPN/PNP 20V/50V MINI6
Need more? Email Us
Panasonic
TRANS 2NPN 50V 0.1A SMINI6
Lowest to $0.3128
Panasonic
TRANS 2NPN 50V 0.1A SMINI6
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess