EN
  • EN
  • DE

RN5VT11AA-TL

Part No RN5VT11AA-TL
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297857-RN5VT11AA-TL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN5VT11AA-TL CAD Model

Description

The Ricoh RN5VT11AA-TL is a voltage detector IC that is a part of the RN5VT series. It's designed for accurate voltage monitoring and detection in various electronic applications. The "-TL" suffix often indicates a specific packaging or taping option, commonly used for automated assembly processes. This IC is beneficial for ensuring stable and reliable operation of electronic devices by preventing issues caused by voltage fluctuations.

Applications

  • Microcontroller Reset Circuits: Provides reliable reset functionality for microcontrollers during power-up, power-down, or voltage dips.
  • Battery Monitoring in Portable Devices: Monitors battery voltage levels to prevent deep discharge and optimize battery life in smartphones, tablets, and other portable electronics.
  • Power Management Systems: Used in power management circuits to detect undervoltage conditions and trigger protective actions.
  • Industrial Control Systems: Monitors power supply voltages in industrial equipment to ensure stable operation and prevent equipment damage.
  • Over/Under Voltage Protection Circuits: Provides over and under voltage detection, protecting sensitive components from voltage surges or drops.

Features

  • Low Supply Current: Minimizes power consumption, extending the battery life of portable devices.
  • High Detection Voltage Accuracy: Ensures precise and reliable voltage monitoring.
  • Small Package Size: Typically available in small SOT packages, allowing for compact designs.
  • Built-in Hysteresis: Prevents output oscillation due to noise or voltage fluctuations.
  • Wide Operating Temperature Range: Suitable for use in a variety of environments.

Benefits

  • Improved System Reliability: Prevents system malfunctions caused by voltage irregularities.
  • Extended Battery Life: Low power consumption helps to prolong the operational time of battery-powered devices.
  • Simplified Circuit Design: Requires minimal external components, simplifying circuit layout.
  • Enhanced System Protection: Protects sensitive components from damage due to over or under voltage conditions.
  • Cost-Effective Solution: Provides a reliable and efficient voltage monitoring solution at a competitive price.

The RN5VT11AA-TL functions by comparing the input voltage to a predetermined threshold. When the input voltage falls below this threshold, the output changes state, indicating a voltage fault. The hysteresis feature prevents chattering around the threshold voltage. The "-TL" suffix signifies a specific tape and reel packaging format suitable for automated surface mount assembly. Typical detection voltages are around 1.1V. This part is commonly used in applications where precision and low power consumption are critical.

You May Also Be Interested in

Coilcraft
Lowest to $1.3063
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $10.8258
Qualcomm
Need more? Email Us
Yamaha
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess