EN
  • EN
  • DE

LT3092MPST

Part No LT3092MPST
Manufacturer Analog Devices Inc.
Catalog PMIC - Current Regulation/Management
Description IC CURRENT SOURCE 1% SOT223-3 / Current Source Regulator 200mA SOT-223-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Function Current Source
Accuracy ±1%
Voltage - Input 1.2V ~ 40V
Current - Output 200mA
Temperature Range - Operating -55°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case TO-261-4, TO-261AA
Supplier Device Package SOT-223-3
Base Product Number LT3092
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1337097-LT3092MPST
Ultra Librarian 3D Model Ultra Librarian LT3092MPST CAD Model

Description

Introducing the LT3092MPST from Analog Devices Inc.

The LT3092MPST is a groundbreaking, programmable current source from Analog Devices Inc., designed to offer a high level of precision and ease of use for a wide range of applications. This innovative product is part of the LT3092 series and comes in a compact, surface-mountable SOT-223 package, making it an ideal choice for space-constrained applications.

At the heart of the LT3092MPST is a unique design that allows for programmable current output from 0.5mA to 200mA with a mere two external resistors. This feature gives engineers the flexibility to adjust the current setting to the specific needs of their application without the need for multiple components or complex circuitry. The device operates over a wide voltage range of 1.2V to 40V, which further enhances its adaptability to different power supplies and environments.

The LT3092MPST boasts an impressive temperature coefficient, typically 20ppm/°C, ensuring stable performance across a wide temperature range, making it suitable for high-reliability and automotive applications. Additionally, its thermal regulation mechanism prevents overheating, thereby safeguarding the device and the system it is part of.

One of the key benefits of the LT3092MPST is its robustness. It features protection against reverse voltage, which means it can handle improper power connections without sustaining damage. The device is also resistant to overcurrent conditions, thanks to its current limiting capability, which adds an extra layer of security for sensitive applications.

Engineers and designers looking for a reliable and flexible current source will find the LT3092MPST to be an invaluable component. Whether it's used in battery charging, LED driving, or sensor applications, the LT3092MPST delivers consistent performance with the quality and reliability that Analog Devices Inc. is known for.

For those who require precise current control in their designs, the LT3092MPST offers a solution that is both easy to implement and versatile, making it an essential part of any power management toolkit.

For detailed specifications, application notes, and further information, please refer to the official datasheet and product documentation provided by Analog Devices Inc.

You May Also Be Interested in

Microchip Technology
IC CURRENT/VOLT MON 1% 16VQFN / Current/Voltage Monitor Regulator High-Side 16-VQFN (3x3)
Lowest to $3.8440
Texas Instruments
IC ELECTRONIC FUSE 5% 10VSON / Electronic Fuse Regulator 880mA 10-VSON (3x3)
Lowest to $2.5721
Texas Instruments
IC ELECTRONIC FUSE 10VQFN
Lowest to $1.2610
Others
Lowest to $3.3414
MICROSS/On Semiconductor
EFUSE, 4 CHANNEL, 48V, 2.5A
Lowest to $11.0598
Littelfuse Inc.
IC ELECTRONIC FUSE 10DFN
Lowest to $1.6070
Infineon Technologies
IC CURRENT SENSE 8SOIC / Current Sense Regulator 20mA 8-SOIC
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 0.015% 8DSBGA / Current Monitor Regulator High/Low-Side 10mA 8-DSBGA (0.71x1.47)
Lowest to $3.5823
National Semiconductor (TI)
Precision Current Gauge IC with Ultra Low Loss Sense Element and PWM Output
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5357 $50.1428
10+ $10.2858 $102.8580
16+ $9.9643 $159.4288
21+ $9.6429 $202.5009
27+ $9.3215 $251.6805
36+ $8.3572 $300.8592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess