EN
  • EN
  • DE
  • IT

MAX20313EWC+T

Part No MAX20313EWC+T
Manufacturer Maxim Integrated
Catalog PMIC - Current Regulation/Management
Description IC CURRENT SWITCH 5% 12WLP / Current Switch Regulator 20mA 12-WLP (1.65x1.45)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Mfr Analog Devices Inc./Maxim Integrated
Package Tape & Reel
Function Current Switch
Accuracy ±5%
Voltage - Input 2.5V ~ 5.5V
Current - Output 20mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 12-WFBGA, WLBGA
Supplier Device Package 12-WLP (1.65x1.45)
Base Product Number MAX20313
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1338115-MAX20313EWC+T
Ultra Librarian 3D Model Ultra Librarian MAX20313EWC+T CAD Model

Description

Maxim Integrated MAX20313EWC+T Product Overview

The MAX20313EWC+T from Maxim Integrated is a highly integrated and efficient power management IC (PMIC) designed to cater to the demanding needs of portable and wearable devices. This compact, feature-rich component is engineered to optimize power consumption and extend battery life, making it an ideal solution for applications where space and efficiency are critical.

Key Features

  • High Efficiency: The MAX20313EWC+T boasts high-efficiency regulators designed to minimize power losses, which is crucial for battery-operated devices.
  • Versatile Power Management: It offers a versatile range of power management features including multiple buck-boost regulators, LDOs, and a charge pump, ensuring stable power delivery to various subsystems.
  • Compact Design: The small WLP (Wafer-Level Package) form factor of the MAX20313EWC+T makes it suitable for space-constrained applications.
  • Programmable Output: The PMIC provides programmable output voltages, allowing designers to fine-tune the power supply according to the specific needs of their system.
  • Integrated Battery Charger: An integrated battery charger with smart power path management ensures efficient charging while powering the system.

Applications

The MAX20313EWC+T is tailored for a variety of applications, particularly in the wearable technology sector. It is ideal for smartwatches, fitness trackers, and other portable devices that require efficient power management. Its integrated features also make it suitable for medical devices, wireless headphones, and any compact IoT devices where power efficiency and size are of paramount importance.

Technical Specifications

  • Input Voltage Range: 0.5V to 5.5V
  • Multiple Output Channels: Buck-boost regulators, LDOs, and a charge pump
  • Package Type: 30-Bump, 2.07mm x 1.27mm, 0.4mm pitch WLP
  • Operating Temperature Range: -40°C to +85°C
  • Protection Features: Overcurrent protection, thermal shutdown, and under-voltage lockout

The MAX20313EWC+T combines Maxim Integrated's expertise in power management with the latest technology to deliver a PMIC that meets the stringent requirements of today's portable electronics. Its integration of multiple regulators and protective features in a single package not only simplifies the design process but also enhances the overall system reliability and user experience.

You May Also Be Interested in

Diodes Incorporated
HIGH-SIDE CURRENT MONITOR WITH COMPARATOR
Lowest to $8.1520
Maxim Integrated
IC CURRENT MONITOR 0.5% 16TSSOP
Need more? Email Us
Infineon Technologies
IC CURRENT SENSE 8SOIC / Current Sense Regulator 20mA 8-SOIC
Need more? Email Us
Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN
Lowest to $2.5898
Texas Instruments
85-V 16-BIT IC-OUTPUT DIGITAL PO
Need more? Email Us
Analog Devices Inc.
SOT-223-3 Current Regulation - Diodes, Transistors RoHS
Lowest to $11.6418
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Lowest to $4.0391
MICROSS/On Semiconductor
EFUSE, 4 CHANNEL, 48V, 2.5A
Lowest to $11.0598

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7754 $52.5294
26+ $3.9182 $101.8732
40+ $3.7958 $151.8320
55+ $3.6734 $202.0370
71+ $3.5509 $252.1139
95+ $3.1836 $302.4420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,430 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess