EN
  • EN
  • DE

ZXCD1210JB16TA

Part No ZXCD1210JB16TA
Manufacturer Diodes Incorporated
Catalog Audio Special Purpose
Description Audio Amp Speaker 1-CH Mono 500W Class-D 16-Pin QFN T/R / IC AMP AUDIO CLASS D 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Purpose Modulator
Applications Pre-Amplifier
Number of Channels 1
Supply Voltage - Operating 12 V to 18 V
Temperature Range - Operating -40°C to 70°C (TA)
Specifications Class D
Case / Package 16-QFN (4x4)
Win Source Part Number 036869-ZXCD1210JB16TA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name ZXCD1210
Introduction Date April 24, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ZXCD1210JB16TA CAD Model

Description

Product Overview: Diodes Incorporated ZXCD1210JB16TA

The ZXCD1210JB16TA is a high-performance, precision current monitor from Diodes Incorporated, designed to provide accurate current measurement solutions for a diverse range of applications. This advanced integrated circuit (IC) is ideal for power management systems, battery chargers, and any application where precise current monitoring is essential.

Featuring a wide input common-mode voltage range, the ZXCD1210JB16TA is capable of monitoring shunt resistors across a broad spectrum of voltages, making it highly versatile for various system designs. Its precision is further enhanced by a low input offset voltage, which ensures that current measurements are accurate and reliable, even at low current levels.

The ZXCD1210JB16TA operates over a wide temperature range, maintaining stable performance under varying environmental conditions. This robustness is critical for industrial and automotive applications where temperatures can fluctuate significantly. The device is packaged in a compact, surface-mount SOT-23 package, which is space-efficient and suitable for high-density PCB layouts.

Key features of the ZXCD1210JB16TA include a high-side current sensing configuration, which allows for safer and easier implementation as it does not interfere with the ground path of the monitored circuit. The IC also boasts a fast response time, which is crucial for systems that require real-time current monitoring to protect against overcurrent conditions and to ensure operational safety.

Diodes Incorporated has designed the ZXCD1210JB16TA with the end-user in mind, ensuring not only high performance but also ease of integration into existing and new designs. The device's high accuracy and low power consumption make it an excellent choice for portable and battery-powered devices, where energy efficiency is paramount.

In summary, the ZXCD1210JB16TA from Diodes Incorporated is a sophisticated current monitor IC that offers precision, versatility, and reliability for a wide array of applications. Its compact form factor, combined with its robust feature set, makes it an ideal choice for designers looking to enhance the current sensing capabilities of their systems.

You May Also Be Interested in

Texas Instruments
Lowest to $2.0045
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
ESS Technology
Audio D/A Converter ICs Sabre 2V RMS stereo DAC with line drivers
Lowest to $1.7138
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 32SSOPA
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 52QFP13
Need more? Email Us
Rohm Semiconductor
IC AUDIO SGNL PROCESSOR 52SQFPT
Need more? Email Us
Texas Instruments
Lowest to $3.8651
SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0766 $70.3830
10+ $11.5500 $115.5000
16+ $11.1891 $179.0256
22+ $10.8281 $238.2182
28+ $10.4672 $293.0816
37+ $9.3844 $347.2228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess