Products specifications Report Issue?

Package Tray
Product Status Active
Function Audio Transceiver
Applications Consumer Audio, Musical Instruments
Number of Channels 2
Interface I2C, I2S, SPI
Voltage - Supply 2.9V ~ 3.6V
Operating Temperature -40°C ~ 85°C (TA)
Specifications 7kHz ~ 216kHz
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Ultra Librarian 3D Model Ultra Librarian DIX9211PT CAD Model

Description

IC AUDIO TRANSCEIVER 48LQFP

You May Also Be Interested in

Diodes Incorporated
IC DETECTION SWITCH X2-DFN1210-6 / Low-Power Headset Detection IC in Miniaturized Package
Lowest to $0.0699
ECAD model for AZV5001RA4-7
Texas Instruments
IC DETECTION SWITCH 16DSBGA / Autonomous Audio Accessory Detection and Configuration Switch
Lowest to $0.7800
ECAD model for TS3A227EYFFR
ON Semiconductor
VOIP PROCESSOR
Need more? Email Us
ECAD model for LC82162B-R1000-E
Cirrus Logic Inc.
IC AUDIO TRANSMITTER 28SOIC / 192 kHz Digital Audio Interface Transmitter
Lowest to $9.4956
ECAD model for CS8406-CSZR
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
ECAD model for SI8241BB-D-IS1
ON Semiconductor
IC AUDIO SIGNAL PROCESSOR 25SIP
Need more? Email Us
ECAD model for R3920-CFAB-E1B
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 32SSOPA
Need more? Email Us
ECAD model for BD37542FS-E2
Texas Instruments
IC DGTL AUDIO DELAY 4CH 16-VQFN / Audio Delay 16-Pin VQFN EP T/R
Lowest to $13.4248
ECAD model for TPA5051RSATG4
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Lowest to $0.3929
ECAD model for FSA8028UMX

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8027 $53.2378
33+ $3.1202 $102.9666
50+ $3.0227 $151.1350
69+ $2.9252 $201.8388
89+ $2.8277 $251.6653
119+ $2.5351 $301.6769
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,000 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention