EN
  • EN
  • DE
  • IT

LTC6409IUDB#TRMPBF

Part No LTC6409IUDB#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC ADC DRIVER 10QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features IC
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name LTC6409
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number LTC6409IUDB#TRMPBFCT, LTC6409IUDB#TRMPBF-ND, LTC6409IUDB#TRMPBFTR, LTC6409IUDB#TRMPBFDKR
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845771-LTC6409IUDB#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC6409IUDB#TRMPBF CAD Model

Description

Analog Devices Inc. LTC6409IUDB#TRMPBF Product Overview

The LTC6409IUDB#TRMPBF is a high-speed, low-distortion, differential amplifier designed by Analog Devices Inc. to meet the demanding requirements of modern data acquisition and signal processing applications. This versatile amplifier is ideal for driving high-performance ADCs or as a buffer in communications equipment, medical devices, and instrumentation systems.

Key Features

  • High Frequency Performance: The LTC6409IUDB#TRMPBF operates with a -3dB bandwidth of 10GHz, making it suitable for high-frequency signal chains.
  • Low Distortion: It boasts an outstanding harmonic distortion performance, with a third-order intermodulation distortion (IMD3) of -88dBc at 140MHz, ensuring signal integrity in critical applications.
  • Adjustable Gain: With externally configurable gain settings, users can tailor the amplifier to their specific needs, providing flexibility in a variety of circuits.
  • Low Noise: The device features a low input-referred noise of 1.1nV/√Hz, which is crucial for maintaining a high signal-to-noise ratio (SNR) in sensitive applications.
  • Differential Outputs: The differential output structure allows for the rejection of common-mode noise and provides improved signal integrity over single-ended designs.
  • Power Efficiency: It operates with a supply voltage range from 2.85V to 5.25V, offering power efficiency that is beneficial in power-sensitive designs.

Applications

The LTC6409IUDB#TRMPBF is engineered for use in a wide array of applications, including:

  • High-speed data acquisition systems
  • Communications infrastructure
  • Medical imaging equipment
  • Automated test equipment
  • High-resolution video and imaging systems

Package and Quality

Presented in a QFN (quad flat no-lead) package, the LTC6409IUDB#TRMPBF is designed for surface-mount technology (SMT), which allows for a compact footprint on printed circuit boards (PCBs). The product is available in tape and reel packaging, denoted by the #TRMPBF suffix, which facilitates efficient automated assembly processes. Analog Devices Inc. ensures that this high-performance amplifier meets rigorous industry standards for quality and reliability.

For designers and engineers seeking an amplifier that delivers exceptional speed, low distortion, and high fidelity, the LTC6409IUDB#TRMPBF from Analog Devices Inc. offers a compelling solution that can enhance the performance of a wide range of electronic systems.

You May Also Be Interested in

Microchip Technology
IC LIMIT AMP 16MLF / Limiting Postamplifier IC Optical Networks 16-QFN (3x3)
Need more? Email Us
Texas Instruments
IC ISOLATED 8SOIC
Lowest to $6.8672
Analog Devices Inc.
IC ADC DRIVER 8MSOP / ADC Driver IC Data Acquisition 8-MSOP
Lowest to $11.8853
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP-EP
Need more? Email Us
Skyworks Solutions Inc.
IC ISOLATION 16SOIC / Isolation IC Automotive, Inverters, Power Supplies, UPS 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC AMP QUAD SAMPLE-HOLD 14-DIP
Need more? Email Us
Microchip Technology
IC LIMIT AMP 16QFN / Limiting Postamplifier IC Optical Networks 16-QFN (3x3)
Need more? Email Us
Analog Devices Inc.
IC AMP SAMPLE HOLD OCTAL 16SOIC / Sample and Hold IC Data Acquisition 16-SOIC
Lowest to $28.4229
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP-EP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.9495 $71.8485
5+ $22.4337 $112.1685
8+ $21.6758 $173.4064
12+ $20.1600 $241.9200
15+ $19.4022 $291.0330
19+ $18.6443 $354.2417
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,350 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess