EN
  • EN
  • DE

ATA8402C-6AQY 66

Part No ATA8402C-6AQY 66
Manufacturer Microchip Technology
Catalog RF Transmitters
Description RF Transmitter ASK, FSK 429MHz ~ 439MHz 7.5dBm 50kBaud PCB, Surface Mount Antenna 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel - TR
Frequency 429MHz ~ 439MHz
Applications RKE, Remote Control Systems
Modulation or Protocol ASK, FSK
Data Rate (Max) 50kBaud
Power - Output 7.5dBm
Current - Transmitting 9mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Voltage - Supply 2V ~ 4V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-TSSOP
Base Product Number ATA8402
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0060
Win Source Part Number 1478905-ATA8402C-6AQY 66
Ultra Librarian 3D Model Ultra Librarian ATA8402C-6AQY 66 CAD Model

You May Also Be Interested in

Nordic Semiconductors
IC TRANSMITTER 1MB SHOCK 16QFN / RF Transmitter GFSK 3V Automotive 16-Pin QFN EP T/R
Lowest to $0.9794
Rohm Semiconductor
RF XMITTER FM 76-108MHZ 28VFQFN
Need more? Email Us
Texas Instruments
SINGLE-CHIP 433-MHz RF TRANSMITTER
Need more? Email Us
Maxim Integrated
RF Transmitter ASK/OOK 2.5V/3.3V Automotive 24-Pin TQFN EP / IC TX 315MHZ/390MHZ ASK 24-TQFN
Need more? Email Us
Infineon Technologies
Lowest to $2.2772
Melexis Technologies NV
IC XMITTER 868/915MHZ FSK 8SOIC
Need more? Email Us
NXP / Nexperia
Lowest to $2.6091
Maxim Integrated
IC TRANS ASK 315/433MHZ 28TSSOP
Need more? Email Us
NXP / Nexperia
RF TX IC FSK 315/434MHZ 32QFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess