EN
  • EN
  • DE

ZTX614QSTZ

Part No ZTX614QSTZ
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description PWR MID PERF TRANSISTOR EP3 AMMO / Bipolar (BJT) Transistor NPN - Darlington 100 V 800 mA 1 W Through Hole E-Line (TO-92 compatible)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr Diodes Incorporated
Package Tape & Box (TB)
Transistor Type NPN - Darlington
Current - Collector (Ic) (Max) 800 mA
Voltage - Collector Emitter Breakdown (Max) 100 V
Vce Saturation (Max) @ Ib, Ic 1.25V @ 8mA, 800mA
Current - Collector Cutoff (Max) 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 10000 @ 500mA, 5V
Power - Max 1 W
Temperature Range - Operating -55°C ~ 200°C (TJ)
Mounting Type Through Hole
Package / Case E-Line-3, Formed Leads
Supplier Device Package E-Line (TO-92 compatible)
ECCN EAR99
HTSUS 8541.29.0095
Other Names 31-ZTX614QSTZTB
Standard Package 2,000
Win Source Part Number 1106387-ZTX614QSTZ
Ultra Librarian 3D Model Ultra Librarian ZTX614QSTZ CAD Model

Description

The ZTX614QSTZ is a high-performance bipolar NPN transistor brought to you by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This transistor is designed for applications requiring high current gain and fast switching performance.

Key Features

  • Transistor Type: The ZTX614QSTZ is a bipolar NPN transistor, which is commonly used in amplifying or switching applications.
  • Current & Voltage Ratings: It can handle a continuous collector current (Ic) of up to 2A, making it suitable for driving moderate loads. The collector-emitter voltage (Vceo) is rated at 30V, providing a good margin for various circuit designs.
  • High Gain Bandwidth Product: With a transition frequency (ft) typically at 100MHz, this transistor is ideal for high-frequency operations, making it a perfect choice for audio amplifiers, signal processing, and other high-speed switching applications.
  • Power Dissipation: The ZTX614QSTZ is capable of dissipating up to 1W of power, ensuring reliable performance in demanding situations.
  • Package: It comes in a surface-mount package, which is ideal for automated assembly processes and helps in saving PCB space.

Applications

The ZTX614QSTZ is versatile and can be used in a variety of electronic circuits. It is particularly suited for:

  • Audio Amplifiers
  • Signal Processing Circuits
  • Switching Regulators
  • Driver Stages in Hi-Fi Amplifiers
  • Power Management Functions

Reliability & Quality

Diodes Incorporated is known for its commitment to quality and reliability. The ZTX614QSTZ is manufactured under strict quality control standards to ensure it meets the high expectations of performance and durability. Whether you are designing consumer electronics or industrial systems, you can rely on the ZTX614QSTZ to deliver consistent performance throughout its lifetime.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess