EN
  • EN
  • DE

BC556BZL1

Part No BC556BZL1
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Amplifier Transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tape in Box
Part Status Obsolete(EOL)
Transistor Type PNP
Current - Collector (Ic) (Maximum) 100mA
Voltage - Collector Emitter Breakdown (Maximum) 65V
Vce Saturation (Maximum) @ Ib, Ic 650mV @ 5mA, 100mA
Current - Collector Cutoff (Maximum) 100nA
DC Current Gain (hFE) (Minimum) @ Ic, Vce 180 @ 2mA, 5V
Power - Max 625mW
Frequency - Transition 280MHz
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Manufacturer Package TO-92-3
RoHS State Request Verification
Win Source Part Number 1151956-BC556BZL1
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 2k pcs
Family Name BC556B
Introduction Date April 23, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian BC556BZL1 CAD Model

Description

The BC556BZL1 is a high-quality PNP bipolar junction transistor (BJT) brought to you by ON Semiconductor, a trusted leader in semiconductor solutions. This transistor is designed for general-purpose amplification and switching applications, offering reliable performance with a focus on energy efficiency.

Featuring a continuous collector current of -100 mA and a collector-emitter voltage (VCEO) of -65 V, the BC556BZL1 provides ample power handling capability for a wide array of electronic circuits. Its low saturation voltage ensures efficient operation, making it an ideal choice for low-power applications.

Key Features:

  • Device Type: PNP Bipolar Junction Transistor
  • Package: TO-92
  • Collector-Emitter Voltage (VCEO): -65 V
  • Collector Base Voltage (VCBO): -80 V
  • Emitter Base Voltage (VEBO): -5 V
  • Continuous Collector Current (IC): -100 mA
  • Power Dissipation (PD): 625 mW
  • DC Current Gain (hFE): 125 to 800 (at -10 mA, -5 V)
  • Operating and Storage Junction Temperature Range: -55 to +150 °C

The BC556BZL1 transistor also boasts a high current gain (hFE), which can range from 125 to 800, providing flexibility in gain requirements for different circuit designs. This makes it exceptionally useful for amplification purposes where a specific gain is needed to drive the load.

With its TO-92 package, the BC556BZL1 is easy to install in a variety of PCB layouts. The package is well-known for its reliability and is widely used in commercial and educational electronics projects. The operating and storage junction temperature range of -55 to +150 °C ensures that the transistor can withstand extreme conditions without compromising its performance.

Whether you're designing amplifiers, switches, or any other circuit requiring a robust PNP transistor, the ON Semiconductor BC556BZL1 is an excellent choice that combines efficiency, reliability, and versatility.

You May Also Be Interested in

ON Semiconductor
Complementary Darlington Power Transistor | TRANS PNP DARL 120V 8A DPAK
Lowest to $1.4120
ON Semiconductor
TRANS NPN SOD123
Lowest to $0.7392
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
POWER TRANSISTORS(10A,60-100V,80W) | TRANS NPN DARL 80V 10A TO-3P
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(15A,150-250V,175W) | TRANS PNP DARL 250V 15A TO-3
Lowest to $9.3266
ON Semiconductor
High-Current Complementary Silicon Transistors
Lowest to $13.0971
ON Semiconductor
High−Current Complementary Silicon Power Transistors
Lowest to $17.1448
ON Semiconductor
Silicon Power Transistors | TRANS NPN 250V 16A TO247
Lowest to $4.9931
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3360 $58.8000
420+ $0.2757 $115.7940
650+ $0.2672 $173.6800
895+ $0.2585 $231.3575
1,160+ $0.2499 $289.8840
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess