EN
  • EN
  • DE

ZTX776

Part No ZTX776
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS PNP 200V 1A E-LINE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bipolar (BJT) Transistor PNP 200 V 1 A 30MHz 1 W Through Hole E-Line (TO-92 compatible)
Manufacturer Diodes Incorporated
Package Bulk
Part Status Obsolete
Operating Temperature Range -55°C ~ 200°C (TJ)
Mounting Through Hole
Package E-Line-3
Case / Package E-Line (TO-92 compatible)
Family Name ZTX776
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Other Part Number 981-ZTX776, ZTX776-NDR
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 940032-ZTX776
Ultra Librarian 3D Model Ultra Librarian ZTX776 CAD Model

Description

The ZTX776 from Diodes Incorporated is a high-performance, medium-power bipolar transistor that offers a seamless blend of reliability and efficiency for a wide range of applications. This PNP transistor is designed to meet the stringent requirements of modern electronic circuits, making it an ideal choice for designers looking for a component that delivers consistent performance and long-term durability.

Key Features

  • Voltage Capacity: The ZTX776 can handle collector-base voltages up to 45V, and emitter-base voltages up to 5V, providing ample headroom for most medium-power applications.
  • Current Handling: With a continuous collector current rating of up to 2A, this transistor is capable of driving moderate loads without the need for additional components.
  • Power Dissipation: It has a power dissipation of 1W, which ensures that the device operates within a safe thermal envelope even under high load conditions.
  • High Gain Bandwidth Product: The ZTX776 boasts a transition frequency of 100MHz, making it suitable for high-speed switching and amplification purposes.

Applications

The versatility of the ZTX776 allows it to be used in a variety of applications. It is particularly well-suited for:

  • Power management circuits
  • Signal amplification
  • Audio amplifiers
  • Driver stages in hi-fi amplifiers
  • Switching regulators
  • Motor control circuits

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products. The ZTX776 is manufactured using state-of-the-art processes, ensuring high reliability and performance consistency. Each transistor undergoes rigorous testing and quality control measures to ensure it meets the industry standards for performance and longevity.

Environmental Compliance

The ZTX776 is RoHS compliant and free from environmentally harmful substances, making it a responsible choice for electronic manufacturers who are conscious of their environmental impact.

For detailed specifications, application notes, and additional resources, please refer to the official Diodes Incorporated ZTX776 datasheet or contact technical support for further assistance.

You May Also Be Interested in

Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess