EN
  • EN
  • DE

PESD5V0L4UF

Part No PESD5V0L4UF
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description Low capacitance unidirectional quadruple ESD protection diode arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1237031-PESD5V0L4UF
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Computers & Computer Peripherals, Consumer Electronics, Safety
Ultra Librarian 3D Model Ultra Librarian PESD5V0L4UF CAD Model

Description

Introducing the PESD5V0L4UF ESD Protection Diode by NXP

The PESD5V0L4UF is a state-of-the-art, ultra-low capacitance ElectroStatic Discharge (ESD) protection device designed by NXP Semiconductors, a leader in providing innovative and reliable semiconductor solutions. This component is specifically engineered to safeguard high-speed data lines and other sensitive circuits from the destructive effects of ESD and other transient voltage events.

Key Features

  • Low Clamping Voltage: The PESD5V0L4UF provides a low clamping voltage, ensuring that even the most sensitive circuits are protected against overvoltage conditions without compromising their performance.
  • Ultra-low Capacitance: With an ultra-low capacitance of typically 0.7 pF, this device is ideal for protecting high-speed data lines without significant signal attenuation, making it suitable for USB 2.0, HDMI, Ethernet, and other high-speed interfaces.
  • High ESD Protection Level: It offers robust protection for electronic equipment, meeting the IEC 61000-4-2 standard, and can withstand ESD discharges of up to ±30 kV (contact discharge) and ±30 kV (air discharge), thereby ensuring the reliability and longevity of your devices.
  • Small Form Factor: The PESD5V0L4UF comes in an ultra-small, leadless DFN package, which measures just 1.0 x 0.6 x 0.5 mm. This compact size makes it an excellent choice for space-constrained applications.

Applications

Due to its high level of protection and low capacitance, the PESD5V0L4UF is perfectly suited for a wide range of applications, including:

  • Mobile phones and wearable devices
  • Computers and peripherals
  • Digital cameras and audio devices
  • Set-top boxes and video interfaces
  • Portable gaming systems
  • Medical electronics

With its exceptional performance and reliability, the PESD5V0L4UF from NXP is an excellent choice for designers looking to enhance the ESD robustness of their high-speed signal lines. Its combination of features ensures that it not only protects sensitive components from transient voltages but also maintains signal integrity for the highest quality electronic experiences.

Conclusion

The NXP PESD5V0L4UF is a versatile and powerful solution for ESD protection, designed to meet the demands of modern electronic devices. Its integration into your design will provide peace of mind, knowing that your products are shielded against the unpredictable nature of ESD events, while also benefiting from minimal impact on signal performance.

You May Also Be Interested in

Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5822 $100.3016
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 5000 pcs
Order Increment : 5000 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess