EN
  • EN
  • DE

SDINBDG4-8G-XA

Part No SDINBDG4-8G-XA
Manufacturer Diodes Incorporated
Catalog EMMC
Description 8GB eMMC iNAND AT EM122 Grade3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 955866-SDINBDG4-8G-XA
Series *
Ultra Librarian 3D Model Ultra Librarian SDINBDG4-8G-XA CAD Model

Description

The SDINBDG4-8G-XA is an advanced storage solution from Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is designed to cater to the needs of modern electronic devices that require high-speed data transfer and reliable storage capacity. With its 8GB of storage space, this NAND flash memory module is an ideal component for a wide range of applications including embedded systems, mobile devices, and IoT gadgets.

Key Features

  • Capacity: The module boasts an ample 8 gigabytes of storage, providing sufficient space for operating systems, applications, and user data.
  • Interface: It utilizes a high-speed interface which ensures quick read and write operations, contributing to the overall performance of the host device.
  • Form Factor: The compact form factor of the SDINBDG4-8G-XA makes it suitable for devices where space is at a premium, without compromising on storage capacity or speed.
  • Reliability: Diodes Incorporated has a reputation for producing reliable components, and this product is no exception. It is built to withstand the rigors of everyday use in a variety of environments.
  • Compatibility: The module is designed to be compatible with a wide range of host devices, ensuring a broad market appeal and ease of integration into existing systems.

Applications

The versatility of the SDINBDG4-8G-XA allows it to be used in numerous applications. It is particularly well-suited for:

  • Smartphones and tablets where high-density, reliable storage is necessary.
  • Embedded systems that require a robust storage solution to handle complex processes and data.
  • Industrial applications where durability and reliability are critical.
  • IoT devices that need to store and process data efficiently.
  • Wearable technology which demands compact storage solutions without compromising on capacity or speed.

Overall, the SDINBDG4-8G-XA from Diodes Incorporated represents a blend of performance, reliability, and capacity, making it a top choice for manufacturers and designers looking to enhance their electronic products with high-quality storage solutions.

You May Also Be Interested in

Epson Company
16GB eMMC
Lowest to $26.0857
Kingston
64GB eMMC v5.0 HS400
Lowest to $14.0766
Epson Company
64GB eMMC
Need more? Email Us
Diodes Incorporated
16GB eMMC iNAND AT EM122 Grade2
Lowest to $81.4926
Diodes Incorporated
8GB eMMC ver 4.51 HS 200
Lowest to $41.7024
Kingston
4GB eMMC v5.0 HS200 153B
Need more? Email Us
Diodes Incorporated
16GB eMMC v4.41
Need more? Email Us
Diodes Incorporated
64GB eMMC iNAND CL EM122
Lowest to $83.9403
Kingston
64GB eMMC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.4437 $67.4437
2+ $55.3384 $110.6768
3+ $53.6091 $160.8273
4+ $51.8797 $207.5188
5+ $50.1504 $250.7520
7+ $44.9625 $314.7375
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess