EN
  • EN
  • DE

HMC341LC3BTR

Part No HMC341LC3BTR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC MMIC AMP LNA GAAS 12-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Frequency 21GHz to 29GHz
P1dB 8.5dBm
Gain 13dB
Noise Figure 3dB
RF Type General Purpose
Supply Voltage - Operating 3V
Operating Supply Current 35mA
Test Frequency 24GHz to 26GHz
Case / Package 12-SMT (3x3)
Win Source Part Number 001630-HMC341LC3BTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC341LC3BTR CAD Model

Description

Analog Devices Inc. Presents: HMC341LC3BTR

The HMC341LC3BTR is a high-performance, non-reflective Single Pole Four Throw (SP4T) switch from Analog Devices Inc., a leading company in the design and manufacturing of high-performance integrated circuits. This state-of-the-art component is designed to cater to a wide range of applications, including but not limited to, microwave radio, military radios, test equipment, and satellite communications systems.

Constructed with gallium arsenide (GaAs) MMIC technology, the HMC341LC3BTR offers exceptional RF performance across a broad frequency range from DC to 20 GHz. This makes it an ideal choice for applications requiring high-frequency operation with minimal signal loss. Its non-reflective design ensures that signals are switched with high isolation and low insertion loss, which is crucial for maintaining signal integrity in complex RF systems.

The HMC341LC3BTR is housed in a compact 3x3 mm ceramic QFN package, which not only saves valuable board space but also provides excellent RF and thermal performance. Its small footprint is particularly beneficial for designs where space is at a premium, without compromising on the quality of the RF path.

Key features of the HMC341LC3BTR include:

  • Wide frequency range operation (DC to 20 GHz)
  • High isolation (45 dB typical at 20 GHz)
  • Low insertion loss (2.5 dB typical at 20 GHz)
  • Fast switching speed (6 ns typical)
  • Single positive control voltage (0/+5V)
  • Non-reflective design
  • RoHS compliant and 260°C reflow compatible

With its robust design and superior performance, the HMC341LC3BTR is an exemplary choice for designers who need a reliable and efficient SP4T switch. Analog Devices Inc. ensures that this product, like all their offerings, meets stringent quality standards and is capable of withstanding the demands of the most challenging RF and microwave applications.

Whether you are developing cutting-edge communication systems or upgrading existing equipment, the HMC341LC3BTR from Analog Devices Inc. is a component that promises to deliver exceptional performance and reliability.

You May Also Be Interested in

A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $57.4475 $57.4475
2+ $53.7413 $107.4826
3+ $51.8881 $155.6643
5+ $48.1818 $240.9090
6+ $46.3287 $277.9722
7+ $44.4755 $311.3285
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 470 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess