EN
  • EN
  • DE

HMC590LP5E

Part No HMC590LP5E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description GaAs PHEMT MMIC 1 WATT POWER AMPLIFIER, 6.0 - 9.5 GHz | IC RF AMP GP 6GHZ-9.5GHZ 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Frequency 6GHz ~ 9.5GHz
P1dB 30.5dBm
Gain 21dB
RF Type General Purpose
Supply Voltage (V) 6.5V ~ 7.5V
Supply Current 820mA
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Family Part Number HMC590
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181420-HMC590LP5E
Manufacturer Homepage www.hittite.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC590LP5E CAD Model

Description

Analog Devices Inc. HMC590LP5E GaAs PHEMT MMIC Power Amplifier

The HMC590LP5E from Analog Devices Inc. is a high-performance Gallium Arsenide (GaAs) Pseudomorphic High Electron Mobility Transistor (PHEMT) Monolithic Microwave Integrated Circuit (MMIC) Power Amplifier designed to offer exceptional output power and gain with high efficiency across a broad frequency range. This makes it an ideal choice for applications in telecommunications, test equipment, and radar systems where reliable and robust signal amplification is critical.

Encapsulated in a compact 5x5 mm QFN leadless package, the HMC590LP5E operates within the frequency range of 6 to 18 GHz, providing a versatile solution for a wide range of RF and microwave applications. The amplifier boasts a high gain of 19 dB with an output power of +37 dBm at 1-dB compression point (P1dB), ensuring strong signal amplification with minimal distortion even at high output levels.

The HMC590LP5E also features excellent efficiency, which is a crucial factor for systems that require long-term operation without excessive power consumption or heat generation. With a typical power added efficiency (PAE) of 30%, this amplifier not only amplifies signals effectively but also does so with a careful consideration of energy use.

Moreover, the amplifier integrates an on-chip power and temperature detector, providing additional functionality for power monitoring and system protection. This feature allows for real-time system diagnostics and enhances the reliability and longevity of the device when integrated into complex systems.

For ease of integration, the HMC590LP5E is fully matched to 50 ohms with integrated DC blocking capacitors on both the input and output, simplifying the design process and reducing the need for additional external components. Its robust design and high-quality construction make it a durable and reliable choice for demanding environments.

In summary, the Analog Devices HMC590LP5E is a high-performance, efficient, and versatile MMIC power amplifier that provides excellent value for designers looking to improve signal strength with minimal signal distortion across a range of RF and microwave frequencies.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $259.4684 $259.4684
2+ $232.6267 $465.2534
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 146 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess