EN
  • EN
  • DE

KLMCGAFEJA-B001

Part No KLMCGAFEJA-B001
Manufacturer Samsung
Catalog EMMC
Description 64GB eMMC4.41 moviNAND
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 955912-KLMCGAFEJA-B001
Series *
Ultra Librarian 3D Model Ultra Librarian KLMCGAFEJA-B001 CAD Model

Description

The KLMCGAFEJA-B001 is an eMMC (embedded MultiMediaCard) from Samsung. It's a type of flash memory designed for use in mobile devices and other embedded systems requiring high-density, non-volatile memory. eMMC combines the NAND flash memory and a controller into a single package, simplifying the design and management of memory in electronic devices.

Applications

  • Smartphones: Serves as the primary storage for the operating system, applications, and user data.
  • Tablets: Used to store the operating system, applications, and multimedia files.
  • Digital Cameras: Provides storage for captured images and videos.
  • GPS Devices: Stores map data and navigation software.

Features

  • eMMC Interface: Compliant with the JEDEC eMMC standard, ensuring compatibility across different platforms.
  • High Density Storage: Offers a significant storage capacity for storing large amounts of data.
  • Integrated Controller: Includes an on-board controller to manage flash memory operations, such as wear leveling and error correction.
  • Fast Read/Write Speeds: Provides high-speed data transfer for quick boot-up times and application loading.
  • Low Power Consumption: Designed for low power operation to extend battery life in mobile devices.

Benefits

  • Simplified System Design: eMMC simplifies the design process by integrating the flash memory and controller into one package.
  • Improved Performance: High-speed data transfer rates result in faster boot-up times and application loading.
  • Increased Reliability: The integrated controller manages wear leveling and error correction, extending the life of the memory.
  • Reduced Power Consumption: Low power operation extends battery life in mobile devices.
  • Wide Compatibility: Compliant with the JEDEC eMMC standard, ensuring compatibility with various host systems.

Additional Details

The KLMCGAFEJA-B001 is typically used in a wide range of consumer electronics, including smartphones, tablets, and digital cameras. Its operating voltage usually falls between 2.7V and 3.6V. It supports advanced features such as context ID, high-priority interrupt, and secure erase. The operating temperature range is typically from -25°C to 85°C, making it suitable for use in various environments. The integration of NAND flash and a controller in a single package ensures reliability, performance, and ease of use, making it a popular choice for embedded storage solutions.

You May Also Be Interested in

SanDisk
Memory (ICs) RoHS
Lowest to $116.5414
SanDisk
Memory (ICs) RoHS
Lowest to $48.7500
Micron Technology Inc.
2GB eMMC
Need more? Email Us
Diodes Incorporated
64GB eMMC iNAND AT EM122 Grade2
Need more? Email Us
Micron Technology Inc.
4GB eMMC
Need more? Email Us
Samsung
16GB eMMC4.41 MLC
Lowest to $47.6345
Samsung
64GB eMMC4.41
Need more? Email Us
Diodes Incorporated
32GB eMMC
Need more? Email Us
Samsung
64GB eMMC5.0 64Gbx8
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess