EN
  • EN
  • DE
  • IT

IFSC1515AHER1R0M01

Part No IFSC1515AHER1R0M01
Manufacturer Vishay
Catalog Fixed Inductors
Description FIXED IND 1UH 3.8A 25 MOHM SMD / 1 μH Shielded Inductor 3.8 A 25mOhm Max Nonstandard
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes - Fixed Inductors
Mfr Vishay
Series IFSC-1515AH-01
Package Tape & Reel
Product Status Active
Inductance 1 µH
Tolerance ±20%
Current Rating (Amps) 3.8 A
Current - Saturation (Isat) 3.8A
Shielding Shielded
DC Resistance (DCR) 25mOhm Max
Temperature Range - Operating -55°C ~ 125°C
Inductance Frequency - Test 100 kHz
Mounting Type Surface Mount
Package / Case Nonstandard
Size / Dimension 0.157" L x 0.157" W (4.00mm x 4.00mm)
Height - Seated (Max) 0.075" (1.90mm)
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.4000
Win Source Part Number 874415-IFSC1515AHER1R0M01
Ultra Librarian 3D Model Ultra Librarian IFSC1515AHER1R0M01 CAD Model

Description

The 874415-IFSC1515AHER1R0M01 is a fixed inductor from Vishay's IFSC-1515AH-01 series.

  • Series: IFSC-1515AH-01
  • Shielding: Shielded
  • Size: 0.157" L x 0.157" W (4.00mm x 4.00mm)
  • Height: 0.075" (1.90mm)
  • Inductance: 1 µH
  • Tolerance: ±20%
  • DC Resistance (DCR): 25mOhm (maximum)
  • Mounting: Surface Mount
  • Temperature Range: -55°C to 125°C
  • Status: Active

You May Also Be Interested in

TDK Corporation
FIXED IND 1.5UH 6.8A 8.71MOHM SM
Need more? Email Us
Murata Electronics North America
FIXED IND 4.7UH 650MA 130MOHM SM
Lowest to $0.0922
Murata Electronics North America
FIXED IND 3.3UH 710MA 156MOHM SM
Need more? Email Us
EPCOS (TDK)
FIXED IND 1UH 4.15A 38 MOHM TH
Need more? Email Us
Laird-Signal Integrity Products
FIXED IND 100UH 450MA 1.495 OHM
Need more? Email Us
TDK Corporation
FIXED IND 68UH 1.6A 125 MOHM SMD
Need more? Email Us
Abracon LLC
FIXED IND 100UH 1.8A 190MOHM SMD
Need more? Email Us
Delevan
FIXED IND 100UH 4A 80 MOHM TH
Need more? Email Us
EPCOS (TDK)
FIXED IND 1MH 600MA 1.38 OHM SMD
Lowest to $0.3308

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4603 $50.6330
265+ $0.3777 $100.0905
410+ $0.3659 $150.0190
565+ $0.3541 $200.0665
735+ $0.3423 $251.5905
980+ $0.3069 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess