EN
  • EN
  • DE

SDINBDG4-8G-I2

Part No SDINBDG4-8G-I2
Manufacturer Diodes Incorporated
Catalog EMMC
Description 8GB eMMC iNAND IX EM122 WideTemp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 955865-SDINBDG4-8G-I2
Series *
Ultra Librarian 3D Model Ultra Librarian SDINBDG4-8G-I2 CAD Model

Description

The SDINBDG4-8G-I2 is a high-performance NAND flash memory module from Diodes Incorporated, designed to meet the rigorous demands of modern storage applications. With an 8GB capacity, this reliable memory solution is ideal for a wide range of electronic devices, including smartphones, tablets, digital cameras, and solid-state drives (SSDs).

Key Features

  • Storage Capacity: 8GB of non-volatile memory provides ample space for operating systems, applications, and user data.
  • Interface: Equipped with a high-speed interface that ensures quick data transfer rates, enhancing overall device performance.
  • Form Factor: The compact and efficient design allows for seamless integration into various electronic devices without compromising on storage capacity.
  • Reliability: Built with Diodes Incorporated's commitment to quality, the SDINBDG4-8G-I2 offers excellent data retention and endurance.
  • Energy Efficiency: Optimized for low power consumption, this NAND flash memory helps to extend battery life in portable devices.

Applications

The versatility of the SDINBDG4-8G-I2 makes it suitable for a multitude of applications:

  • Mobile devices such as smartphones and tablets, where reliable and fast storage is essential for user experience.
  • Digital imaging products, including digital cameras and camcorders, benefit from the high storage density for storing high-resolution images and videos.
  • Embedded systems where a compact storage solution with a small footprint is required.
  • SSDs and other storage drives that demand high-speed data writing and reading capabilities.

Technical Specifications

Parameter Value
Manufacturer Diodes Incorporated
Part Number SDINBDG4-8G-I2
Memory Type NAND Flash
Memory Size 8GB
Interface Type High-Speed
Operating Temperature Range Specified by Manufacturer

For more detailed information and specific operating parameters, please refer to the official datasheet provided by Diodes Incorporated.

You May Also Be Interested in

Diodes Incorporated
64GB eMMC iNAND CL EM122
Lowest to $83.9403
SanDisk
16GB eMMC iNAND IX EM122 ExtTemp
Lowest to $72.0000
Micron Technology Inc.
2GB eMMC
Need more? Email Us
Samsung
16GB eMMC5.1
Lowest to $66.9403
Kingston
4GB eMMC v5.1 HS400
Need more? Email Us
Diodes Incorporated
8GB eMMC iNAND IX EM122 WideTemp
Need more? Email Us
Diodes Incorporated
8GB eMMC iNAND v4.51 HS 200 Ind
Need more? Email Us
Diodes Incorporated
64GB eMMC iNAND IX EM122 WideTemp
Need more? Email Us
Micron Technology Inc.
MOD MCP EMMC 16GB WFBGA
Lowest to $106.8814

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess