EN
  • EN
  • DE

MMSZ5260C-V-GS08

Part No MMSZ5260C-V-GS08
Manufacturer Vishay
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0719+Rohs
Reference case SOD-323
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 755047-MMSZ5260C-V-GS08
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMSZ5260C-V-GS08 CAD Model

Description

The MMSZ5260C-V-GS08 is a Zener diode manufactured by Vishay. This surface-mount device is designed to provide voltage regulation and surge protection in a variety of electronic circuits. It is part of the MMSZ52xxC series, known for its reliable performance and compact size.

Applications

  • Voltage regulation in consumer electronics
  • Surge protection in power supplies
  • Clipping and clamping circuits
  • Overvoltage protection in portable devices
  • Voltage reference in instrumentation

Features

  • Surface-mount package: SOD-323
  • Zener voltage: 43V (Nominal)
  • Low leakage current
  • High surge current capability
  • Excellent clamping capability
  • RoHS compliant

Benefits

  • Precise voltage regulation: Maintains a stable output voltage under varying load conditions.
  • Effective surge protection: Protects sensitive circuits from voltage spikes and transients.
  • Compact size: Saves valuable board space in miniaturized designs.
  • Reliable performance: Ensures stable operation in demanding environments.
  • Easy to use: Surface-mount package simplifies assembly process.

Technical Specifications

The MMSZ5260C-V-GS08 has a Zener voltage (Vz) of 43V with a tolerance of approximately ±5%. Its maximum power dissipation is around 500mW, and it features a low reverse leakage current. The device is housed in a SOD-323 package, making it suitable for automated assembly processes. The operating temperature range is typically from -65°C to +150°C. The forward voltage at a forward current of 10mA is typically around 0.9V.

The 'C' suffix indicates a ±5% tolerance on the Zener voltage. The device is designed to operate within specified limits to ensure consistent and reliable performance in various electronic applications. Its robust construction and electrical characteristics make it a popular choice for designers needing reliable voltage regulation and transient protection.

You May Also Be Interested in

Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess