EN
  • EN
  • DE

BAR43ANFILM-H/J

Part No BAR43ANFILM-H/J
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Manufacturer STMicroelectronics
Win Source Part Number 231237-BAR43ANFILM-H/J
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAR43ANFILM-H/J CAD Model

Description

STMicroelectronics BAR43ANFILM-H/J Schottky Diode

The BAR43ANFILM-H/J is a high-performance Schottky diode from the renowned semiconductor manufacturer STMicroelectronics. This diode is designed to offer low forward voltage drop and fast switching capabilities, making it an ideal choice for a wide range of applications in the electronics industry.

Key Features

  • Low Forward Voltage Drop: The diode provides a low forward voltage drop, which enhances the overall efficiency of the circuit by reducing power losses during conduction.
  • Fast Switching Speed: With its fast switching characteristics, the BAR43ANFILM-H/J is suitable for high-frequency operations, contributing to improved performance in applications such as switching power supplies and converters.
  • High Reliability: STMicroelectronics is known for its commitment to quality, and this diode is no exception. It is built to offer high reliability and a long operational life, even in demanding conditions.
  • Small Package: The compact SOT-23 package allows for space-saving designs, which is particularly beneficial in applications where board space is at a premium.

Applications

The BAR43ANFILM-H/J Schottky diode is versatile and can be used in various electronic circuits. Some of the typical applications include:

  • DC-DC converters
  • Power management systems
  • Reverse polarity protection
  • Switching power supplies
  • Freewheeling diodes in inductive loads

Technical Specifications

  • Package: SOT-23
  • Forward Continuous Current (If): 200 mA
  • Peak Reverse Voltage (Vr): 30 V
  • Forward Voltage (Vf): Typically 0.38 V at If = 100 mA
  • Operating Temperature Range: -55°C to +125°C

Overall, the BAR43ANFILM-H/J from STMicroelectronics is a superior choice for engineers and designers looking for a Schottky diode that delivers high efficiency, speed, and reliability in their electronic designs.

You May Also Be Interested in

Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Comchip Technology
DIODE ARR SCHOT 30V 200MA SOT233
Lowest to $0.0751
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
GeneSiC Semiconductor
DIODE MODULE GP 400V 100A SOT227
Need more? Email Us
Diotec Semiconductor AG
DIODE ARR SCHOT 40V 200MA SOT233
Lowest to $0.1456
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Diodes Incorporated
DIODE ARR SCHOTT 70V 70MA SOT233
Lowest to $5.8647
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess