EN
  • EN
  • DE

SDINBDG4-64G-I2

Part No SDINBDG4-64G-I2
Manufacturer Diodes Incorporated
Catalog EMMC
Description 64GB eMMC iNAND IX EM122 WideTemp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 955844-SDINBDG4-64G-I2
Series *
Ultra Librarian 3D Model Ultra Librarian SDINBDG4-64G-I2 CAD Model

Description

Diodes Incorporated SDINBDG4-64G-I2 NAND Flash Memory

The SDINBDG4-64G-I2 is a high-performance NAND flash memory component from Diodes Incorporated, designed to meet the needs of demanding storage applications. This embedded memory solution is ideal for a wide range of devices, including smartphones, tablets, digital cameras, and IoT devices, providing a reliable and efficient way to store and manage data.

With a storage capacity of 64GB, the SDINBDG4-64G-I2 offers ample space for operating systems, applications, and user data. It utilizes advanced 3D NAND technology, which not only enhances storage density but also improves reliability and endurance over traditional 2D NAND solutions. The 3D structure allows for higher capacities and better performance while consuming less power, making it a smart choice for portable and energy-sensitive applications.

The SDINBDG4-64G-I2 features a high-speed interface that ensures quick data transfer rates, enabling swift boot times and fast access to stored content. This is particularly important for devices that require rapid data retrieval and processing, such as action cameras and gaming devices. Moreover, its compatibility with the UHS-I interface standard guarantees a minimum performance that is essential for high-definition video recording and playback.

Durability is a key aspect of the SDINBDG4-64G-I2, as it is built to withstand harsh environmental conditions. It is resistant to shock, vibration, and temperature extremes, ensuring that data remains safe even in challenging environments. This resilience makes it an excellent choice for outdoor and industrial applications where reliability is critical.

In summary, the SDINBDG4-64G-I2 from Diodes Incorporated is a robust and high-capacity NAND flash memory component that offers excellent performance and durability. Its advanced technology and compatibility with current standards make it a versatile choice for manufacturers looking to integrate high-quality storage into their products.

You May Also Be Interested in

Micron Technology Inc.
2GB eMMC
Need more? Email Us
SanDisk
16GB eMMC iNAND IX EM122 ExtTemp
Lowest to $76.3200
Micron Technology Inc.
MOD MCP EMMC 16GB WFBGA
Lowest to $106.8814
Kingston
16GB eMMC
Need more? Email Us
Samsung
16GB eMMC
Lowest to $32.6415
Samsung
16GB eMMC5.1
Lowest to $66.9403
Diodes Incorporated
8GB eMMC iNAND v4.51 HS 200 Ind
Need more? Email Us
Kingston
16GB eMMC
Lowest to $29.1045
Diodes Incorporated
16GB eMMC iNAND AT EM122 Grade2
Lowest to $81.4926

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess