EN
  • EN
  • DE

PT8A2516TAEX

Part No PT8A2516TAEX
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC TIMER 8.576KHZ SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Part Status Obsolete (End Of Life)
Type Timer
Frequency 7.808kHz ~ 8.576kHz
Supply Voltage (V) 3.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Mounting Style Surface Mount
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802381-PT8A2516TAEX
Ultra Librarian 3D Model Ultra Librarian PT8A2516TAEX CAD Model

Description

Overview of PT8A2516TAEX from Diodes Incorporated

The PT8A2516TAEX is a sophisticated device designed and manufactured by Diodes Incorporated, a leading global provider and manufacturer of high-quality semiconductor products. This product is part of Diodes Incorporated's extensive range of timer, delay, and oscillator components, which are used in a variety of electronic applications.

Key Features

  • Integrated Circuit (IC) Timer: The PT8A2516TAEX is an IC timer that provides precise timing solutions for a wide array of applications.
  • Low Power Consumption: It is designed for energy efficiency, which makes it suitable for battery-operated devices.
  • Versatility: This component can be used in various modes, including monostable, astable, and bistable, providing flexibility in its application.
  • Compact SOT-26 Package: The small size of the SOT-26 package allows for its integration into space-constrained designs without compromising performance.

Applications

The PT8A2516TAEX is ideal for use in a range of electronic devices and systems, such as:

  • Consumer electronics
  • Home appliances
  • Industrial controls
  • Portable devices
  • Automotive systems

Technical Specifications

With its robust design, the PT8A2516TAEX offers the following technical specifications:

  • Supply Voltage Range: This timer operates over a broad voltage range, accommodating various power supply requirements.
  • Operating Temperature: It is engineered to function reliably within a wide temperature range, ensuring stability across different environments.
  • Output Current: It can drive significant loads, making it suitable for controlling various peripheral devices.

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and reliability, and the PT8A2516TAEX is no exception. It is produced with the highest manufacturing standards, ensuring that it meets the stringent requirements of the electronics industry.

For designers and engineers looking for a reliable timing solution, the PT8A2516TAEX from Diodes Incorporated offers a blend of performance, power efficiency, and versatility, making it an excellent choice for a wide range of electronic applications.

You May Also Be Interested in

Advanced Linear Devices Inc.
112dB 192kHz 24-BIT SCH DAC
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG 6-DFN
Lowest to $7.9130
Maxim Integrated
IC OSC DUAL FX FREQ PROG 8-USOP
Lowest to $13.5198
Maxim Integrated
IC OSC DUAL FX FREQ PROG 8-USOP
Need more? Email Us
Pericom
27 MHz 3.3V VCXO for Set-Top Box Applications
Lowest to $0.7069
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $6.4054
HANSCHIP Semiconductor Co., Ltd.
SOP-8 Programmable Timers and Oscillators RoHS
Lowest to $0.0703
Micrel
IttyBitty RC Timer / Oscillator
Lowest to $0.7841
Micrel
IttyBitty RC Timer / Oscillator
Lowest to $0.6897

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess