EN
  • EN
  • DE

LTC6995CS6-2#TRMPBF

Part No LTC6995CS6-2#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Mfr Analog Devices Inc.
Series TimerBlox®
Package Tape & Reel
Type Oscillator, Silicon
Frequency 29.1µHz ~ 977Hz
Voltage - Supply 2.25V ~ 5.5V
Current - Supply 135 µA
Temperature Range - Operating 0°C ~ 70°C
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Mounting Type Surface Mount
Base Product Number LTC6995
Standard Package 500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1339120-LTC6995CS6-2#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC6995CS6-2#TRMPBF CAD Model

Description

Analog Devices Inc. LTC6995CS6-2#TRMPBF TimerBlox: Timer/Counter with Oscillator

The LTC6995CS6-2#TRMPBF is a highly versatile TimerBlox device from Analog Devices Inc. that integrates a programmable timer/counter with a precision oscillator, providing a compact and reliable timing solution for a wide array of applications. This product is designed to meet the needs of designers who require a stable and flexible timing device without the complexity and space requirements of discrete components.

Key Features

  • Programmable Timer: The LTC6995 can be configured as a low-frequency oscillator, pulse-width modulator, pulse delay, or frequency divider, offering flexibility to address various timing requirements.
  • Precision Oscillator: The integrated precision oscillator ensures stable and accurate timing with minimal drift over temperature and voltage variations.
  • Frequency Range: The device supports a wide frequency range from 1Hz to 1MHz, which can be programmed using external resistors or a serial interface.
  • Supply Voltage: It operates from a supply voltage range of 2.25V to 5.5V, accommodating a variety of power supply options.
  • Low Power Consumption: Designed for power-sensitive applications, the LTC6995 offers low power consumption, making it ideal for battery-operated devices.
  • Compact Package: Housed in a compact SOT-23 package, this device minimizes the footprint on printed circuit boards and is suitable for space-constrained applications.
  • Temperature Range: The LTC6995 is operational over a temperature range of -40°C to 125°C, ensuring reliability in harsh environments.

Applications

The LTC6995CS6-2#TRMPBF is an excellent choice for a variety of applications that require precise and reliable timing. Its uses include, but are not limited to:

  • Industrial control and automation
  • Automotive systems
  • Consumer electronics
  • Communication systems
  • Portable and battery-powered devices

With its ease of use and integration, the LTC6995CS6-2#TRMPBF from Analog Devices Inc. is a go-to solution for engineers looking to implement timing functions without the hassle of dealing with multiple discrete components. This TimerBlox device simplifies design, reduces board space, and enhances overall system reliability.

You May Also Be Interested in

Maxim Integrated
IC OSC VCXO LVDS LCCC / IC
Need more? Email Us
STMicroelectronics
IC OSC DIVIDER/TIMER 75MHZ 16SO / IC 75MHz 16-SO
Lowest to $0.2323
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Maxim Integrated
IC OSC VCXO LVPECL PROGR / IC
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 50kHz ~ 10MHz TSOT-23-6
Lowest to $6.1314
Analog Devices Inc.
IC OSC SILICON PROG 6-DFN / Oscillator, Silicon IC 3.81Hz ~ 1MHz 6-DFN (2x3)
Lowest to $7.4255
Analog Devices Inc.
IC OSC SILICON PROG 6DFN / Oscillator, Silicon IC 488Hz ~ 1MHz 6-DFN (2x3)
Lowest to $3.7274
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / IC
Need more? Email Us
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4054 $51.2432
20+ $5.2557 $105.1140
30+ $5.0915 $152.7450
41+ $4.9272 $202.0152
53+ $4.7630 $252.4390
71+ $4.2703 $303.1913
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess