EN
  • EN
  • DE

PT8A2516NE

Part No PT8A2516NE
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC TIMER 8.576KHZ TO94
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Mfr Diodes Incorporated
Package Bulk
Product Status Obsolete
Type Timer
Frequency 7.808kHz ~ 8.576kHz
Voltage - Supply 3.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 4-SSIP
Supplier Device Package TO-94-4
Mounting Type Through Hole
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 283437-PT8A2516NE
Ultra Librarian 3D Model Ultra Librarian PT8A2516NE CAD Model

Description

PT8A2516NE Touch Controller by Diodes Incorporated

The PT8A2516NE is a state-of-the-art touch controller IC designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This touch controller is engineered to provide a reliable and responsive interface for a variety of touch-sensitive applications. It is an ideal solution for designers looking to integrate touch control into their products, such as home appliances, consumer electronics, and industrial control panels.

Key Features:

  • High Sensitivity: The PT8A2516NE offers exceptional sensitivity, ensuring accurate touch detection even with light touches or through protective layers.
  • Low Power Consumption: Designed with energy efficiency in mind, this touch controller operates with minimal power usage, making it suitable for battery-powered devices.
  • Multiple Touch Keys: It supports multiple touch keys, allowing for versatile touch interfaces with single or multi-touch capabilities.
  • Robust Noise Immunity: With built-in noise immunity features, the PT8A2516NE performs reliably in environments with electrical interference.
  • Flexible Configuration: The device can be configured for various touch pad sizes and shapes, providing design flexibility for different applications.

Applications:

The PT8A2516NE is versatile and can be used in a wide range of applications. Some of the common uses include:

  • Home appliances such as touch-controlled microwaves, ovens, and washing machines.
  • Consumer electronics like touch-enabled remote controls and audio equipment.
  • Industrial control systems with touch-based interfaces.
  • Interactive kiosks and public information displays.

Technical Specifications:

The PT8A2516NE operates within a voltage range of 2.4V to 5.5V, making it compatible with a broad spectrum of power supplies. The compact package size allows for easy integration into tight spaces without compromising on functionality.

Conclusion:

The PT8A2516NE from Diodes Incorporated is a robust and versatile touch controller that offers a blend of sensitivity, low power consumption, and noise immunity. It is designed to meet the demands of modern touch-sensitive applications, providing designers with a reliable and flexible touch control solution.

You May Also Be Interested in

Texas Instruments
IC OSC CLOCK 156.25MHZ 6QFM / Clock Oscillator IC 156.25MHz 6-QFM (5x3.2)
Lowest to $21.3427
Microchip Technology
MEMS OSC XO 4.0000MHZ CMOS SMD / 4 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead
Need more? Email Us
Analog Devices Inc.
IC TRPL DELAY LOCK LOOP 48-LFCSP / IC 85MHz 48-LFCSP-VQ (7x7)
Need more? Email Us
Maxim Integrated
IC OSC VCXO LVDS LCCC / IC
Need more? Email Us
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / IC
Need more? Email Us
Microchip Technology
MEMS OSC XO 87.5000MHZ CMOS SMD / 87.5 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Cypress Semiconductor Corp
IC OSC XTAL PROG 6CLCC / Oscillator, Crystal IC 50MHz ~ 690MHz 6-CLCC (5x3.2)
Need more? Email Us
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / IC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5417 $51.4615
225+ $0.4445 $100.0125
350+ $0.4306 $150.7100
480+ $0.4167 $200.0160
625+ $0.4028 $251.7500
835+ $0.3611 $301.5185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess