Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1222006-MIC1555YM5
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC1555YM5 CAD Model

Description

The MIC1555YM5 is a low-current, low-dropout (LDO) regulator from Micrel (now Microchip Technology). It's designed to provide a stable and accurate output voltage while consuming minimal power. This LDO regulator is ideal for battery-powered devices and other applications where efficiency is paramount.

Applications:

  • Battery-powered devices
  • Portable electronics
  • Wireless sensors
  • Wearable devices
  • Handheld instruments
  • Post-regulation for switching power supplies

Features:

  • Low Dropout Voltage: Ensures regulation even with a small difference between input and output voltage.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying current.
  • Stable with Ceramic Output Capacitors: Offers design flexibility and reduces the need for bulky tantalum capacitors.
  • Overcurrent Protection: Protects the regulator and the load from excessive current draw.
  • Thermal Shutdown: Protects the regulator from damage due to overheating.
  • Fixed Output Voltage Options: Simplifies design and eliminates the need for external resistors to set the output voltage.
  • Small Package: Available in a space-saving SOT-23-5 package.

Benefits:

  • Extended Battery Life: Low quiescent current and low dropout voltage maximize battery runtime in portable applications.
  • Improved Efficiency: Reduces power losses and improves overall system efficiency.
  • Design Flexibility: Stable with ceramic capacitors, offering a wider range of capacitor options.
  • Robust Protection: Overcurrent and thermal shutdown protection ensure reliable operation.
  • Simplified Design: Fixed output voltage options and a small package simplify circuit design and reduce board space.

Technical Specifications:

The MIC1555YM5 comes in a SOT-23-5 package. The input voltage range is typically from 2.5V to 5.5V. The output voltage is fixed (consult the datasheet for available voltage options). The output current capability is typically around 150mA. It is important to consult the datasheet for detailed specifications, including dropout voltage at various load currents, quiescent current, and thermal resistance.

You May Also Be Interested in

Maxim Integrated
IC OSC BINARY CTC 15MHZ 16-SOIC
Need more? Email Us
ECAD model for ICM7240IWE+
Analog Devices Inc.
IC OSC SILICON 4.194304MHZ 8-DFN
Need more? Email Us
ECAD model for LTC6930HDCB-4.19#TRMPBF
Nexperia USA Inc.
PROGRAMMABLE TIMER, 1 TIMER(S)
Need more? Email Us
ECAD model for HEF4541BP,652
Maxim Integrated
IC OSC DUAL FX FREQ PROG 8SOIC
Need more? Email Us
ECAD model for DS1077Z-125+
Maxim Integrated
PULSE WIDTH MODULATOR
Need more? Email Us
ECAD model for DS1050Z-005
Nexperia USA Inc.
74HCT5555N - ANALOG CIRCUIT
Need more? Email Us
ECAD model for 74HCT5555N,112
Maxim Integrated
IC OSC PROG TIMER 5KHZ 8USOP
Need more? Email Us
ECAD model for DS1050U-005+
Analog Devices Inc.
IC OSC SILICON 4.194304MHZ 8-DFN
Need more? Email Us
ECAD model for LTC6930IDCB-4.19#TRMPBF
Cypress Semiconductor Corp
PROGRAMMABLE OSCILLATORS HIGH PE
Need more? Email Us
ECAD model for CY2X0137FLXCT

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5940 $50.4900
180+ $0.5564 $100.1520
280+ $0.5376 $150.5280
400+ $0.5000 $200.0000
520+ $0.4813 $250.2760
650+ $0.4625 $300.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 15,000 pieces
MOQ: 85 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention