EN
  • EN
  • DE

LTC6992CDCB-2#TRPBF

Part No LTC6992CDCB-2#TRPBF
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SILICON PROG 6-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000509-LTC6992CDCB-2#TRPBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) -Clock/Timing- Programmable Timers and Oscillators
Series TimerBlox®
Package Tape & Reel (TR)
Type Oscillator, Silicon
Voltage - Supply 2.25V ~ 5.5V
Operating Temperature 0°C ~ 70°C
Package / Case 6-WFDFN Exposed Pad
Supplier Device Package 6-DFN (2x3)
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian LTC6992CDCB-2#TRPBF CAD Model

Description

Product Overview: LTC6992CDCB-2#TRPBF by Analog Devices Inc.

The LTC6992CDCB-2#TRPBF is a precision, silicon oscillator from Analog Devices Inc. that forms part of the TimerBlox® family. This innovative product simplifies the process of generating accurate, programmable frequencies over a wide range. The LTC6992 is a versatile solution for a myriad of applications that require a stable and reliable timing pulse, from simple clock generation to more complex waveform synthesis.

Key Features

  • Frequency Range: The device offers a wide frequency range of 1kHz to 68MHz, programmable through an external resistor or through the use of a serial interface, providing flexibility for various design requirements.
  • Voltage Supply: It operates from a supply voltage of 2.25V to 5.5V, making it compatible with a range of power sources and suitable for battery-powered applications.
  • Low Power Consumption: The LTC6992 is designed for power-sensitive applications, with its low power operation helping to extend battery life in portable devices.
  • Output Waveform: It provides a CMOS output, with a duty cycle fixed at 50%, ensuring a balanced waveform for timing-critical applications.
  • Temperature Stability: The oscillator maintains high stability over the full temperature range of -40°C to 125°C, ensuring consistent performance in varying environmental conditions.
  • Packaging: The device is available in a compact, 6-lead Thin DFN package with a 2mm x 3mm footprint, ideal for space-constrained applications.

Applications

The LTC6992CDCB-2#TRPBF is suitable for a diverse array of applications, including but not limited to:

  • Portable and wearable electronics
  • Wireless communications systems
  • Data acquisition systems
  • Medical monitoring devices
  • Industrial control systems

With its precision timing capabilities and programmable features, the LTC6992CDCB-2#TRPBF by Analog Devices Inc. stands out as a reliable component for designers and engineers looking to incorporate an accurate timing solution into their electronic projects.

You May Also Be Interested in

Texas Instruments
IC OSC WATCHDOG 10VSON / Watchdog Circuit IC 10-VSON (3x3)
Lowest to $1.6281
Texas Instruments
etriggerable Monostable Multivibrators 14-CDIP -55 to 125
Need more? Email Us
Maxim Integrated
IC OSC VCXO LVPECL PROGR / IC
Need more? Email Us
Infineon Technologies
IC OSC XTAL PROG / IC
Need more? Email Us
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / IC
Need more? Email Us
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / Clock Oscillator IC 100MHz, 150MHz 10-LCCC (5x3.2)
Need more? Email Us
Microchip Technology
MEMS OSC LOW POWER LVCMOS 20C-7 / 11.2896 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Standby (Power Down) 6-VDFN
Need more? Email Us
Microchip Technology
MEMS OSC XO 30.0000MHZ CMOS SMD / 30 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Lowest to $1.3063
SiTIME
Low-Jitter Super TCXO 32.768kHz 3.3V 5ppm 4-Pin CSP T/R
Lowest to $10.1866

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9130 $55.3910
16+ $6.4928 $103.8848
24+ $6.2899 $150.9576
33+ $6.0870 $200.8710
43+ $5.8841 $253.0163
57+ $5.2754 $300.6978
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,580 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess