EN
  • EN
  • DE

NX5P2190UKZ

Part No NX5P2190UKZ
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 9WLCSP  /  Power Switch/Driver 1:1 N-Channel 2A 9-WLCSP (1.36x1.36)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr NXP USA Inc.
Series NX5
Package Tape & Reel
Product Status Obsolete
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 3V ~ 5.5V
Supply Voltage - Operating Not Required
Current - Output (Max) 2A
Rds On (Typ) 60mOhm
Input Type Non-Inverting
Features Slew Rate Controlled
Fault Protection Current Limiting (Adjustable), Over Temperature, Over Voltage, Reverse Current, UVLO
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 9-WLCSP (1.36x1.36)
Package / Case 9-UFBGA, WLCSP
Base Product Number NX5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 568-11652-6,568-11652-1,568-11652-2,935304091012,2156-NX5P2190UKZ,NXPNXPNX5P2190UKZ
Standard Package 5,000
Win Source Part Number 1083028-NX5P2190UKZ
Ultra Librarian 3D Model Ultra Librarian NX5P2190UKZ CAD Model

Description

The NXP NX5P2190UKZ is a high-performance USB power switch designed to manage power distribution in portable and battery-operated devices. This advanced power switch is part of the NX5P series, which is renowned for its efficiency and reliability in protecting USB ports from overcurrent and short-circuit conditions.

Featuring a wide input voltage range of 2.8V to 5.5V, the NX5P2190UKZ is versatile enough to be used in a variety of applications. It can handle continuous current up to 2A, making it suitable for high-power USB devices and fast charging scenarios. This power switch also includes an under-voltage lockout (UVLO) feature that ensures stable operation even under fluctuating power conditions.

The NX5P2190UKZ is designed with a low on-resistance of just 70mΩ (typical), which minimizes voltage drop and power loss, ensuring that connected devices receive a stable and efficient power supply. Additionally, the device integrates over-temperature protection, which safeguards both the power switch and the USB port from thermal damage due to excessive current or ambient temperatures.

One of the key features of the NX5P2190UKZ is its fault reporting capability. The device provides a FLAG output that signals the host controller in the event of an overcurrent, short-circuit, or over-temperature condition, allowing for immediate response and system protection. Furthermore, this power switch is equipped with a controlled rise time to reduce inrush current, which is especially important for preventing damage when hot-plugging USB devices.

This USB power switch is available in a small, leadless HVSON10 package, measuring just 3mm x 3mm, making it ideal for space-constrained applications such as smartphones, tablets, and other portable electronics. With its robust protection features and compact design, the NXP NX5P2190UKZ is an essential component for any design requiring a safe and efficient USB power management solution.

You May Also Be Interested in

Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Microchip Technology
DUAL-SLOT CARDBUS PWR CONTROLLER
Need more? Email Us
ON Semiconductor
IC PWR SWITCH P-CHAN 1:1 5TSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Infineon Technologies
PROGRAMMABLE CURRENT SENSING HIGH SIDE SWITCH | IC SWITCH HI-SIDE 1CH TO-220-5
Need more? Email Us
Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7816
Vishay
IC PWR SWITCH N-CHAN 1:1 4TDFN
Lowest to $0.3947
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Lowest to $4.2958

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1435 $62.8925
125+ $0.9379 $117.2375
195+ $0.9090 $177.2550
265+ $0.8790 $232.9350
340+ $0.8501 $289.0340
455+ $0.7623 $346.8465
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,087 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess